EN
  • EN
  • DE

CSD19538Q3AT

Part No CSD19538Q3AT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 15A VSONP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 15A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 3.8V @ 250μA
Max Gate Charge 4.3nC @ 10V
Max Input Capacitance 454pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.8W (Ta), 23W (Tc)
Maximum Rds On at Id,Vgs 59 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSONP (3x3.15)
Dimension 8-PowerVDFN
Win Source Part Number 1030664-CSD19538Q3AT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD19538Q3AT CAD Model

Description

The CSD19538Q3AT is a state-of-the-art N-Channel NexFET™ Power MOSFET from Texas Instruments, designed to deliver high efficiency and performance for a wide range of power management applications. This robust component is part of TI's NexFET power MOSFET portfolio, which is renowned for its low on-resistance and low gate charge, making it an ideal choice for high-performance power conversion systems.

Key Features

  • Low On-Resistance (RDS(on)): At VGS = 10 V, the CSD19538Q3AT offers an ultra-low on-resistance of just 3.3 mΩ, which helps in minimizing conduction losses and improving overall efficiency.
  • High Continuous Drain Current (ID): With a high continuous drain current of 100 A, this MOSFET can handle significant power without overheating, making it suitable for demanding applications.
  • Advanced Packaging: Encased in a SON 5x6 package, the CSD19538Q3AT is designed for optimal thermal performance and minimal footprint on the PCB.
  • Fast Switching: The device boasts fast switching speeds, which is critical for reducing switching losses in power conversion applications.

Applications

The CSD19538Q3AT is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Load Switches

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CSD19538Q3AT is no exception, and it is designed to meet stringent industry standards for performance and durability. Whether you're designing power supplies for consumer electronics, industrial systems, or automotive applications, you can trust the CSD19538Q3AT to provide efficient and reliable operation.

Technical Specifications

Parameter Value
RDS(on) 3.3 mΩ
ID 100 A
Package SON 5x6

For more detailed information and full technical specifications, please refer to the official Texas Instruments datasheet for the CSD19538Q3AT.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4966 $52.1430
215+ $0.4652 $100.0180
335+ $0.4495 $150.5825
480+ $0.4180 $200.6400
625+ $0.4023 $251.4375
780+ $0.3866 $301.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,480 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess