EN
  • EN
  • DE

DP83826ERHBT

Part No DP83826ERHBT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description LOW COST ENET PHY INDUSTRIAL / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Texas Instruments
Package Tape & Reel
Protocol Ethernet
Function Controller
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.62V ~ 1.98V, 3V ~ 3.6V
Current - Supply 55mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number DP83826
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DP83826ERHBTDKR,296-DP83826ERHBTTR,296-DP83826ERHBTCT
Standard Package 250
Win Source Part Number 1000178-DP83826ERHBT
Ultra Librarian 3D Model Ultra Librarian DP83826ERHBT CAD Model

Description

The DP83826ERHBT is a robust, low-power, fully-featured Physical Layer transceiver designed by Texas Instruments for precision Ethernet applications. This high-performance device is optimized for use in industrial, automotive, and general embedded networking systems. The DP83826ERHBT offers a wide range of features that make it an ideal choice for network communication tasks.

Key Features

  • Energy Efficient: The DP83826ERHBT supports Energy Efficient Ethernet (EEE) compliant with IEEE 802.3az, which significantly reduces power consumption during periods of low data activity.
  • Robust Performance: It is designed to withstand harsh industrial environments, featuring a wide temperature range and enhanced ESD protection.
  • Flexibility: This transceiver supports both 10BASE-Te and 100BASE-TX Ethernet protocols, allowing for flexibility in network design and integration.
  • Advanced Diagnostics: It includes Time Domain Reflectometry (TDR) based cable diagnostics, enabling the detection of cable faults and the length of the cabling.
  • Integrated Memory: Comes with an integrated 32KB memory for packet buffering, ensuring smooth data transmission.
  • Configurability: The device features an extensive register set accessible via SMI (Serial Management Interface) for configuration and management, which allows for fine-tuning of performance parameters.

Applications

The DP83826ERHBT is suitable for a broad range of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive infotainment and diagnostic systems
  • Embedded networking for IoT devices
  • Factory automation and process control
  • Building management and smart grid infrastructure

Package and Quality

The device comes in a compact 32-pin VQFN (RHB) package, providing a space-saving solution for densely packed PCBs. Texas Instruments is committed to delivering high-quality products, and the DP83826ERHBT is no exception. It is manufactured under strict quality control standards to ensure reliability and performance in the most demanding conditions.

You May Also Be Interested in

Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $9.2328
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2540 $51.0480
29+ $3.4904 $101.2216
45+ $3.3814 $152.1630
62+ $3.2723 $202.8826
80+ $3.1632 $253.0560
106+ $2.8360 $300.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,040 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess