Introducing the PSMN7R5-30MLD Power MOSFET by NXP Semiconductors
The PSMN7R5-30MLD is a state-of-the-art power MOSFET brought to you by NXP Semiconductors, a leader in the industry known for its high-performance semiconductor products. This particular MOSFET is part of NXP's extensive portfolio, designed to deliver efficiency and reliability for a wide range of applications.
Key Features:
- Low On-State Resistance: The device boasts an exceptionally low on-state resistance (R<sub>DS(on)) of 7.5 mΩ at a gate drive of 10 V, which minimizes conduction losses and enhances overall efficiency.
- High Continuous Drain Current: With a continuous drain current (I<sub>D) of up to 100 A, this MOSFET can handle high current applications with ease, making it ideal for power-intensive tasks.
- Advanced Packaging: Encased in a robust LFPAK33 (Power-SO8) package, the PSMN7R5-30MLD is engineered for improved thermal performance and reduced footprint on PCBs.
- High Avalanche Energy Rating: The device is capable of withstanding high energy pulses in the avalanche and commutation modes, ensuring durability and reliability under stressful conditions.
Applications:
The versatility of the PSMN7R5-30MLD MOSFET makes it suitable for a variety of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Computing and server power supplies
- Automotive applications and more
Product Specifications:
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30 V
R<sub>DS(on)
7.5 mΩ
Continuous Drain Current (I<sub>D)
100 A
Power Dissipation (P<sub>D)
120 W
Operating Temperature Range
-55 °C to +175 °C
The PSMN7R5-30MLD from NXP Semiconductors is not just a component; it's a powerful solution designed to push the boundaries of efficiency, reliability, and performance in your electronic designs. Its robustness and versatility make it a top choice for engineers and designers looking to create cutting-edge products.