The PTN3355BSS900 is a high-performance, low-power DisplayPort to LVDS bridge chip designed by NXP Semiconductors. This advanced chip is specifically engineered to facilitate the seamless conversion of DisplayPort (DP) signals to Low Voltage Differential Signaling (LVDS), enabling the use of LVDS displays in systems with DisplayPort outputs.
Key Features
- DisplayPort 1.2 Compliant: The PTN3355BSS900 adheres to the DisplayPort 1.2 standard, ensuring compatibility with the latest DisplayPort sources.
- High-Resolution Support: It supports high-resolution video input, making it suitable for applications requiring detailed visuals, such as advanced industrial displays and high-end consumer electronics.
- LVDS Interface: The chip provides a dual-channel LVDS output that is capable of driving large displays with high data rates.
- Low Power Consumption: Designed to operate efficiently, the PTN3355BSS900 helps to reduce overall system power usage, which is particularly beneficial for battery-powered devices.
- Color Depth: It supports up to 24-bit color depth, allowing for a broad spectrum of colors and smooth gradients in images and videos.
- Advanced Features: Includes support for EDID pass-through, spread spectrum clocking for EMI reduction, and automatic power-down modes for enhanced power management.
Applications
The PTN3355BSS900 is ideal for a variety of applications where high-quality video transmission is required. These include:
- Notebook and desktop computers
- Docking stations
- Video conferencing systems
- Home entertainment systems
- Professional AV systems
- Digital signage and kiosks
Technical Specifications
| Parameter |
Specification |
| Input Interface |
DisplayPort 1.2 |
| Output Interface |
LVDS |
| Color Depth |
Up to 24-bit |
| Power Consumption |
Low |
| Package |
HVQFN40 |
With its robust feature set and compliance with DisplayPort standards, the PTN3355BSS900 from NXP is a versatile and efficient solution for integrating LVDS displays into modern digital systems.