EN
  • EN
  • DE

PTN3356BS

Part No PTN3356BS
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834421-PTN3356BS
Ultra Librarian 3D Model Ultra Librarian PTN3356BS CAD Model

Description

The PTN3356BS is a cutting-edge interface IC product from NXP Semiconductors, designed to bridge the gap between legacy video interfaces and modern display technologies. This innovative product is a high-speed level shifter tailored for video data transmission between DisplayPort and VGA. It provides a seamless solution for allowing devices with a VGA output to connect to displays that only have a DisplayPort input.

Key Features

  • High-Performance Level Shifting: The PTN3356BS is capable of handling high-speed DisplayPort to VGA signal conversion, ensuring that video content is transferred without loss of quality or speed.
  • Compatibility: This device supports a wide range of resolutions, including VGA, SVGA, XGA, SXGA, and UXGA, making it highly versatile for various display applications.
  • Plug and Play: Designed for ease of use, the PTN3356BS does not require additional software or drivers, offering a plug-and-play experience for users.
  • Power Efficiency: With its low standby current, the PTN3356BS is optimized for power-sensitive applications, ensuring minimal power consumption when not in active use.
  • Compact Design: The small package size of the PTN3356BS makes it an ideal choice for space-constrained applications, allowing for integration into a variety of devices without compromising on space.

Applications

The PTN3356BS is suitable for a wide range of applications that require the conversion of DisplayPort signals to VGA. These include:

  • Connecting legacy monitors and projectors with VGA interfaces to newer computers or devices with DisplayPort outputs.
  • Integration into docking stations, graphics cards, or other peripherals that need to support both DisplayPort and VGA connections.
  • Use in commercial and educational settings where there is a need to interface between modern and legacy video equipment.

Technical Specifications

Parameter Specification
Input Interface DisplayPort
Output Interface VGA
Supported Resolutions Up to UXGA (1600x1200)
Package Small Outline Integrated Circuit (SOIC)
Power Consumption Low standby current

In conclusion, the PTN3356BS from NXP is a robust and versatile solution for interfacing between DisplayPort and VGA, ensuring compatibility and ease of use across a wide range of video display scenarios.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess