EN
  • EN
  • DE

MC74AC253N

Part No MC74AC253N
Manufacturer ON Semiconductor
Description Dual 4-Input Multiplexer with 3-State Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219152-MC74AC253N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74AC253N CAD Model

Description

The MC74AC253N is a high-performance integrated circuit manufactured by ON Semiconductor, a leader in energy efficient innovations. This IC belongs to the 74AC series, renowned for its high-speed CMOS logic family. The device is designed to meet the rigorous demands of modern electronic systems, providing a dual 4-input multiplexer with 3-state outputs.

Key Features

  • Logic Type: Dual 4-Input Multiplexer
  • Output Configuration: 3-State, allowing for bus-oriented applications
  • Operating Voltage Range: 2V to 6V, providing compatibility with a variety of logic levels and supply voltages
  • High-Speed Performance: tPD = 6ns (typ) at VCC = 5V, ensuring rapid data processing and switching
  • Low Power Consumption: ICC = 4μA (max) at TA = 25°C, making it suitable for power-sensitive applications
  • Pin Configuration: Standard 16-pin DIP package for easy integration into a wide range of circuits

Applications

The MC74AC253N is versatile and can be used in various applications, including:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Control systems
  • Computer systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74AC253N is subjected to rigorous testing and quality control measures to ensure reliable performance in all supported applications. The device is also supported by ON Semiconductor's technical documentation and customer support, providing additional assurance for designers and engineers integrating this IC into their systems.

Environmental Information

The MC74AC253N complies with environmental standards, reflecting ON Semiconductor's dedication to sustainability. It is RoHS compliant, ensuring that it meets the restrictions on hazardous substances in electronic equipment.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess