EN
  • EN
  • DE

PTVS33VP1UTP

Part No PTVS33VP1UTP
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description High-temperature 600 W Transient Voltage Suppressor Rev. 1 — 11 October 2011
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834435-PTVS33VP1UTP
Ultra Librarian 3D Model Ultra Librarian PTVS33VP1UTP CAD Model

Description

Introducing the PTVS33VP1UTP Transient Voltage Suppressor from NXP

The PTVS33VP1UTP is a state-of-the-art transient voltage suppressor (TVS) diode designed by NXP Semiconductors, a leader in the electronics industry. This robust component is engineered to provide high surge current protection in a compact package, making it an ideal solution for safeguarding sensitive electronic circuits against voltage spikes and transients.

Key Features of the PTVS33VP1UTP

  • High Surge Protection: With its ability to handle surge currents up to 4000 A (8/20 μs pulse), the PTVS33VP1UTP is well-suited for applications where high surge capability is critical.
  • Low Clamping Voltage: The device offers a low clamping voltage, which ensures that sensitive components are shielded from excessive voltages during surge events.
  • Uni-directional Design: As a uni-directional TVS, it is optimized for protecting circuits from voltage transients in one polarity, making it straightforward to implement in DC power supply applications.
  • High Reliability: Manufactured with NXP's proven silicon technology, this TVS diode offers high reliability and performance consistency, which is essential for mission-critical applications.
  • Compact SMD Package: The PTVS33VP1UTP comes in a small SOD-128 surface-mount package, allowing for efficient use of PCB space and ease of integration into existing designs.

Applications

The versatility of the PTVS33VP1UTP makes it suitable for a wide range of applications, including:

  • Automotive electronics
  • Industrial systems
  • Telecommunication infrastructure
  • Power supply units
  • Portable devices

Why Choose the PTVS33VP1UTP

When it comes to protecting your electronic designs from voltage transients, the PTVS33VP1UTP from NXP offers a blend of performance, reliability, and compactness. With its high surge current capability and low clamping voltage, it provides effective protection without compromising the integrity of the protected circuit. Furthermore, the ease of integration offered by its SOD-128 package makes it a convenient choice for designers looking to enhance the robustness of their products with minimal design alterations.

For those in need of a reliable and efficient solution to guard against voltage spikes, the PTVS33VP1UTP TVS diode is an excellent choice that stands up to the rigorous demands of various electronic applications.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess