Products specifications

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 042241-PUMB14
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PUMB14 CAD Model

Description

The PUMB14, manufactured by NXP Semiconductors, is a high-performance, dual PNP transistor housed in a small Surface-Mounted Device (SMD) package. This product is designed to meet the needs of a wide array of applications that require efficient power management and signal conditioning within a compact footprint.

Key Features

  • Transistor Type: The PUMB14 features two PNP transistors, making it suitable for applications requiring a push-pull configuration or independent PNP operations within the same package.
  • Package: It comes in a space-saving SOT363 package, which is ideal for high-density circuit designs where board space is at a premium.
  • Power Dissipation: With a total power dissipation of 300 mW, the PUMB14 is capable of handling moderate power levels, making it suitable for a variety of medium-power applications.
  • Collector-Emitter Voltage: The device supports a collector-emitter voltage (Vceo) of -50V, providing a good margin for applications operating at lower voltages.
  • Collector Current: It can handle a collector current (Ic) of up to -100 mA, allowing for a range of signal amplification tasks.
  • DC Current Gain: The PUMB14 boasts a high DC current gain (hFE) range, ensuring efficient current amplification in the active region of its operation.

Applications

The dual PNP configuration of the PUMB14 makes it versatile for various applications, including but not limited to:

  • Signal processing circuits
  • Power management modules
  • Audio amplifiers
  • Switching and linear amplification
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PUMB14 is no exception. It is built to meet strict industry standards, ensuring high reliability and performance for the lifetime of the product. Whether for consumer electronics, automotive, or industrial applications, the PUMB14 is an excellent choice for designers looking for a robust and versatile dual PNP transistor solution.

You May Also Be Interested in

Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0515
ECAD model for DCX144EUQ-7-F
Rohm Semiconductor
NPN+NPN DIGITAL TRANSISTOR (CORR
Lowest to $0.7011
ECAD model for EMH11FHAT2R
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR135S E6327
ON Semiconductor
TRANS PREBIAS NPN/PNP 50V SOT563
Need more? Email Us
ECAD model for EMD4DXV6T5G
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.2231
ECAD model for BCR135 E6327
Rohm Semiconductor
TRANS PREBIAS DUAL PNP EMT5
Need more? Email Us
ECAD model for EMA8T2R
Infineon Technologies
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.7152
ECAD model for BCR22PNH6327XTSA1
Infineon Technologies
TRANS NPN/PNP PREBIAS SOT363
Need more? Email Us
ECAD model for BCR48PNH6327XTSA1
Diodes Incorporated
TRANS PREBIAS DUAL PNP SOT26
Lowest to $0.0958
ECAD model for DDA123JK-7-F

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention