EN
  • EN
  • DE

PZM15NB2A

Part No PZM15NB2A
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 220MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±2%
Maximum Power Dissipation 220mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 70nA @ 11V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 062237-PZM15NB2A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM15NB2A CAD Model

Description

The NXP PZM15NB2A is a robust, high-performance Zener diode designed for a range of applications requiring voltage regulation and transient voltage protection. This semiconductor device is a member of NXP's extensive diode portfolio, which is known for its reliability and efficiency in circuit protection and voltage reference roles.

Key Features

  • Nominal Zener Voltage: The PZM15NB2A offers a 15V nominal Zener voltage, providing precise voltage regulation for your circuits.
  • Power Dissipation: With a power dissipation of 300 mW, this diode can handle significant energy, making it suitable for a wide range of electronic applications.
  • Package: The device comes in a compact SOT346 (SC-59) surface-mount package, which allows for high-density mounting and is ideal for space-constrained applications.
  • High Stability: The diode is designed for optimal stability, ensuring consistent performance and reliability over its lifespan.
  • Low Leakage Current: The PZM15NB2A has a low leakage current, which enhances its efficiency and makes it an excellent choice for low-power applications.

Applications

The PZM15NB2A is versatile and can be used in various electronic circuits. Typical applications include:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power supply units
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet stringent industry standards. The PZM15NB2A is no exception, as it is manufactured with NXP's advanced process technology, ensuring superior performance and longevity. Customers can trust in the reliability of this Zener diode to protect their electronic designs and maintain stable operation under various conditions.

Ordering Information

To order the PZM15NB2A or to obtain more detailed specifications, visit the NXP Semiconductors official website or contact an authorized NXP distributor. Ensure you are getting the genuine product for optimal performance and support.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,450 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess