NXP S87C51FC-4F40 Microcontroller
The NXP S87C51FC-4F40 is a high-performance microcontroller that is part of the 8051 family, designed to cater to a wide array of embedded systems applications. With its robust architecture and advanced features, it is particularly suitable for industrial control, automation, and other applications requiring efficient and reliable computing power.
Key Features:
- CPU Core: The S87C51FC-4F40 is built around an 8-bit 8051-compatible microcontroller core, which is known for its simplicity and ease of use. This core has been optimized for high-speed instruction execution, allowing for swift processing of tasks.
- Memory: It comes equipped with 256 bytes of RAM and 16KB of on-chip ROM, providing ample space for both volatile and non-volatile storage of code and data.
- Clock Speed: The device operates at a clock speed of up to 40 MHz, delivering the computing power necessary for time-critical applications.
- I/O Ports: Multiple I/O ports are available, offering versatility in connecting to various peripherals and enabling a wide range of functionality.
- Power Management: The S87C51FC-4F40 features power-saving modes, including idle and power-down modes, which help to reduce power consumption and extend the life of battery-powered devices.
- Timer/Counters: Built-in timer/counters facilitate precise timing operations, event counting, and pulse-width modulation (PWM) for control applications.
- Serial Communication: The microcontroller supports serial communication via UART, making it easy to interface with other microcontrollers, computers, and serial devices.
- Interrupt System: An efficient interrupt system allows for quick response to external and internal events, ensuring timely task handling.
The S87C51FC-4F40 is designed with reliability and functionality in mind. Its robust instruction set, combined with the high-speed performance, makes it an excellent choice for developers looking to create sophisticated and responsive systems. Whether it's for automotive applications, consumer electronics, or complex industrial machinery, the S87C51FC-4F40 from NXP is engineered to meet the demands of modern embedded design.