The NXP S87C751-1A28 is a robust and versatile 8-bit microcontroller that offers a perfect blend of power efficiency and performance for a wide range of embedded applications. This microcontroller is based on a high-performance processor architecture that is designed to execute instructions efficiently, providing users with an optimal balance between system complexity and processing power.
Key Features
- CPU: 8-bit microcontroller with an advanced instruction set for efficient processing.
- Memory: Equipped with 2KB of on-chip program memory and 128 bytes of RAM, facilitating complex operations and multitasking.
- Frequency: Operates at a maximum frequency of 16 MHz, delivering swift performance for real-time applications.
- I/O Ports: Multiple input/output ports for versatile connectivity options with peripheral devices.
- Power Management: Features power-saving modes including idle and power-down modes to enhance energy efficiency.
- Timer/Counters: Comes with integrated timer/counters for precise event timing and pulse measurement.
- Serial Communication: On-chip serial communication interface supports UART/USART protocols for easy data transfer.
Applications
The S87C751-1A28 is ideal for a variety of applications that require a high level of integration and low power consumption. It is commonly used in:
- Industrial control systems
- Automotive electronics
- Consumer electronics
- Home automation
- Telecommunication systems
Quality and Reliability
NXP is known for its commitment to quality, and the S87C751-1A28 is no exception. This microcontroller is designed to meet the rigorous demands of modern electronic systems, ensuring reliability and longevity in the field. With its robust feature set and proven performance, the S87C751-1A28 is an excellent choice for designers looking to create efficient and cost-effective solutions.