EN
  • EN
  • DE

S908GR60AH0CFJER

Part No S908GR60AH0CFJER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit MCU, HC08 core, 60KB Flash, 8MHz, -40/+85degC, Automotive Qualified, QFP 32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986622-S908GR60AH0CFJER
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S908GR60AH0CFJER CAD Model

Description

The NXP S908GR60AH0CFJER is a robust and versatile microcontroller that is part of NXP's S9S08 series, designed for automotive and industrial applications where reliability and performance are critical. This microcontroller is built on a high-performance HCS08 core, with a maximum CPU speed of 40 MHz, providing the computational power needed for complex tasks.

Key Features:

  • CPU Speed: Up to 40 MHz HCS08 core for high-speed processing capabilities.
  • Flash Memory: 60 KB of on-chip flash memory, offering ample space for program storage and facilitating efficient code execution.
  • RAM: 4 KB of RAM, providing sufficient working memory for real-time applications.
  • Temperature Range: Operating temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: 32-pin QFN package, designed for a compact footprint and ease of integration into various circuit designs.
  • I/O Ports: Multiple general-purpose input/output ports for versatile connectivity options with peripherals and sensors.
  • Analog-to-Digital Converter: Integrated ADC with multiple channels for precise measurement of analog signals.
  • Timers: Advanced timer modules for accurate event timing and PWM generation.
  • Communication Interfaces: Includes I2C, SPI, and SCI for flexible communication with other devices.
  • Voltage Range: 2.7V to 5.5V operating voltage range, accommodating a variety of power supply options.

The S908GR60AH0CFJER is engineered to meet the stringent demands of automotive applications, including body electronics, sensor control, and actuator management. Its robust design also makes it ideal for industrial control systems where precision and uptime are paramount. Developers will appreciate the comprehensive development support provided by NXP, including software libraries, development tools, and reference designs, which streamline the process of integrating this microcontroller into a wide array of products and systems.

With its powerful feature set and dependable performance, the NXP S908GR60AH0CFJER microcontroller stands as a top choice for designers seeking a reliable and capable microcontroller for their next automotive or industrial project.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess