EN
  • EN
  • DE

S912XD128F2CAA

Part No S912XD128F2CAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S912XD128F2CAA - BONITO-S12XD Mi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S12XD
Package Bulk
Product Status Active
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 2.75V
Data Converters A/D 8x10b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Standard Package 1 pcs
Win Source Part Number 310877-S912XD128F2CAA
Ultra Librarian 3D Model Ultra Librarian S912XD128F2CAA CAD Model

Description

The NXP S912XD128F2CAA is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This robust component is part of the S12XD family, known for its exceptional integration, wide feature set, and scalability which makes it a perfect fit for a diverse range of applications.

Key Features

  • Core: The S912XD128F2CAA is built around the HCS12X CPU which operates at a frequency of up to 50 MHz, providing a perfect balance between processing power and energy efficiency. The HCS12X core comes with the XGATE coprocessor, enhancing the overall system performance by offloading routine tasks and enabling parallel processing.
  • Memory: It boasts 128 KB of flash memory, ensuring ample space for complex program code and data storage. The device also includes 8 KB of RAM, allowing for efficient data manipulation and task handling.
  • Advanced Timer: The microcontroller features an Enhanced Capture Timer (ECT), providing precise timing control for a variety of applications that require accurate pulse measurements and generation.
  • Communication Interfaces: Multiple communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and CAN (Controller Area Network) modules are available, facilitating easy integration with other components in a system and supporting complex communication protocols.
  • Analog-to-Digital Converter: An integrated 12-bit Analog-to-Digital Converter (ADC) allows the S912XD128F2CAA to convert analog signals into digital data for processing, which is crucial for sensor-based applications.
  • Package: The microcontroller comes in an 80-QFP (Quad Flat Package), which is suitable for surface-mount technology and provides a compact footprint for space-constrained applications.

Applications

The versatility of the S912XD128F2CAA makes it an ideal choice for a wide range of applications, particularly in the automotive industry where it can be used for engine control, body electronics, and safety systems. Additionally, its robust feature set makes it suitable for industrial control systems, robotics, and other complex embedded systems.

Conclusion

With its powerful core, extensive memory, and comprehensive set of peripherals, the NXP S912XD128F2CAA microcontroller stands as a highly reliable and efficient solution for developers looking to create advanced and resilient systems. Its commitment to performance and integration ensures that it remains a popular choice amongst engineers and system integrators worldwide.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess