EN
  • EN
  • DE

S912XET256J2VAL

Part No S912XET256J2VAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HCS12X
Package Tray
Product Status Active
Programmable Not Verified
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S912
Standard Package 300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 310897-S912XET256J2VAL
Ultra Librarian 3D Model Ultra Librarian S912XET256J2VAL CAD Model

Description

Product Overview: NXP S912XET256J2VAL Microcontroller

The NXP S912XET256J2VAL microcontroller is a high-performance automotive-grade component designed to cater to the increasing computational demands of modern vehicles. This device is part of the S12XE family of 16-bit microcontrollers, which are renowned for their robustness, reliability, and advanced features tailored for automotive and industrial applications.

Key Features

  • Advanced 16-bit HCS12X CPU Core: At the heart of the S912XET256J2VAL is the HCS12X core, which operates at a frequency of up to 50 MHz, delivering the computational power required for complex applications.
  • Memory Capacity: The microcontroller comes equipped with 256 KB of Flash memory, providing ample space for application code, and 12 KB of RAM for efficient data processing.
  • Enhanced Timer Systems: It features a rich set of timers including 8-channel and 2-channel timer modules, which are essential for precise event management and PWM generation.
  • Multiple Communication Interfaces: The device supports various communication protocols including CAN, LIN, and SPI, allowing seamless integration with other components in a vehicle's network.
  • Robust I/O Capabilities: With 59 general-purpose I/O pins, the microcontroller offers flexibility for interfacing with sensors, actuators, and other peripherals.
  • Integrated Analog Modules: It includes an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC) for processing analog signals, which is crucial for sensor data acquisition and control tasks.

Applications

The S912XET256J2VAL microcontroller is ideal for a wide range of automotive applications, including engine control units, transmission control modules, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for industrial control systems and other applications requiring high-reliability and real-time performance.

Quality and Reliability

As with all NXP products, the S912XET256J2VAL microcontroller is designed to meet stringent quality standards. It is AEC-Q100 qualified, ensuring its suitability for automotive applications where high temperature and long-term reliability are of utmost importance.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess