EN
  • EN
  • DE

S912ZVC19F1WLFR

Part No S912ZVC19F1WLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S12Z, 48LQFP, 192K FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000778-S912ZVC19F1WLFR
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series S12 MagniV
Package Tape & Reel (TR)
Package / Case 48-LQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 150°C (TA)
Supplier Device Package 48-LQFP (7x7)
Speed 32MHz
Number of I/O 28
Ultra Librarian 3D Model Ultra Librarian S912ZVC19F1WLFR CAD Model

Description

The NXP S912ZVC19F1WLFR is a powerful and versatile 16-bit microcontroller designed to meet the rigorous demands of automotive and industrial applications. This microcontroller is part of the S12 MagniV portfolio, renowned for its high level of integration by combining VLSI analog, digital, and mixed-signal functions on a single chip.

Key Features

  • Core: The S912ZVC19F1WLFR is built around the S12 core, which operates at up to 16 MHz bus speed, providing robust processing capabilities and efficient power consumption.
  • Memory: It boasts a memory configuration of 192 KB flash memory and 12 KB RAM, allowing for substantial program storage and adequate working memory for complex applications.
  • Timers: The device includes a range of timers, including 8-channel and 2-channel 16-bit timers, offering precise timing and control for various functions.
  • Analog Features: It comes equipped with an integrated 12-bit analog-to-digital converter (ADC) and analog comparators, facilitating direct interfacing with sensors and other analog signals.
  • Communication Interfaces: The microcontroller supports multiple communication protocols, including SCI (UART), SPI, and I2C, enabling it to connect with other devices and networks easily.
  • Package: Encased in a 48-pin LQFP package, the S912ZVC19F1WLFR is compact and suitable for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range from -40°C to 125°C, ensuring reliability and performance under extreme conditions.

Applications

The S912ZVC19F1WLFR is ideal for a wide array of applications, particularly in the automotive sector, where it can be used in body control modules, gateways, and sensor nodes. Its robust feature set also makes it suitable for industrial control systems, smart actuators, and various other embedded systems that require high levels of integration and reliability.

Conclusion

In conclusion, the NXP S912ZVC19F1WLFR microcontroller offers an excellent blend of performance, integration, and versatility, making it a top choice for engineers and designers looking to develop advanced and reliable systems in automotive and industrial environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess