EN
  • EN
  • DE

S9S08AW16AE0CFT

Part No S9S08AW16AE0CFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 38
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-QFN-EP (7x7)
Win Source Part Number 1094201-S9S08AW16AE0CFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S08AW16AE0CFT CAD Model

Description

The NXP S9S08AW16AE0CFT microcontroller is a powerful and versatile integrated circuit designed for a wide range of embedded applications. This microcontroller is part of NXP's HCS08 family, which is known for its robust architecture, high-performance operation, and low power consumption. The S9S08AW16AE0CFT is particularly suitable for automotive and industrial applications, where reliability and efficiency are paramount.

Key Features

  • Core: The device is built around an 8-bit HCS08 central processing unit (CPU), providing a perfect balance between processing power and energy efficiency. The CPU can operate at a maximum frequency of 40 MHz, delivering the computational speed needed for complex tasks.
  • Memory: It comes with 16 KB of on-chip flash memory, which is ideal for storing firmware and applications. Additionally, it includes 1 KB of RAM for temporary data storage and smooth operation.
  • Input/Output: The microcontroller offers a rich set of I/O options including multiple general-purpose input/output (GPIO) pins, which can be configured for various interface requirements.
  • Timers and Counters: Multiple timers and counters are available, enabling precise event measurement and system timing functionalities.
  • Analog-to-Digital Converter: An integrated analog-to-digital converter (ADC) allows for accurate conversion of analog signals to digital data, facilitating sensor interfacing and data acquisition tasks.
  • Communication Interfaces: The S9S08AW16AE0CFT supports various communication protocols such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), providing versatility in peripheral connectivity.
  • Operating Voltage: This microcontroller operates within a voltage range of 2.7V to 5.5V, making it highly adaptable to different power supply conditions.

Applications

The robust feature set of the NXP S9S08AW16AE0CFT makes it an excellent choice for a range of applications, including but not limited to automotive control systems, industrial automation, consumer electronics, and IoT devices. Its high reliability and adaptability ensure that it can meet the stringent requirements of the most demanding applications.

Package and Quality

The microcontroller is available in a 48-pin QFP (Quad Flat Package), providing a compact footprint for space-constrained applications. NXP is committed to quality and reliability, and the S9S08AW16AE0CFT is no exception, designed to meet or exceed industry standards for performance and durability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess