EN
  • EN
  • DE

S9S08DN32F2VLF

Part No S9S08DN32F2VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP / S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935311124557
Standard Package 1,250
Win Source Part Number 1318762-S9S08DN32F2VLF
Ultra Librarian 3D Model Ultra Librarian S9S08DN32F2VLF CAD Model

Description

The NXP S9S08DN32F2VLF is a robust and versatile 8-bit microcontroller that is designed to cater to a wide range of embedded applications. This high-performance MCU is part of NXP's S08D family and is particularly well-suited for industrial control, automotive, consumer electronics, and smart sensor applications.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit, which provides a perfect balance between processing power and power consumption, making it ideal for battery-operated devices.
  • Flash Memory: 32KB of on-chip flash memory, which offers ample space for complex programs and algorithms, along with the ability to perform in-application programming and EEPROM emulation.
  • RAM: 2KB of Random Access Memory, enabling efficient handling of data and buffer storage.
  • Speed: Up to 40 MHz bus frequency, ensuring fast processing and quick response times for time-sensitive tasks.
  • Voltage Range: Wide operating voltage range from 2.7V to 5.5V, providing flexibility in different power environments and ensuring compatibility with a variety of peripherals.
  • I/O Pins: Multiple general-purpose input/output pins to interface with external devices, sensors, and actuators.
  • Communication Interfaces: Integrated communication interfaces such as I2C, SPI, and SCI for easy connectivity with other microcontrollers, sensors, and modules.
  • Analog-to-Digital Converter: Built-in ADC with multiple channels, enabling the MCU to interface with analog sensors and convert their readings to digital values for processing.
  • Timers: Enhanced timer systems including an 8-channel timer/pulse-width modulator (TPM) module, providing precise timing and control for a variety of applications.

Reliability and Support

The S9S08DN32F2VLF is backed by NXP's commitment to quality and longevity. This microcontroller is designed with industry-standard features that ensure reliable operation in challenging environments. It is supported by a comprehensive suite of development tools, software libraries, and documentation to accelerate the design and development process. NXP also provides extensive technical support for designers working with this MCU.

Applications

With its rich set of features and capabilities, the NXP S9S08DN32F2VLF microcontroller is an excellent choice for a multitude of applications that require low power consumption, high integration, and versatile interfacing options. Its robust design and flexible feature set make it an indispensable component for designers looking to create innovative and efficient embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7066 $60.9462
17+ $7.1439 $121.4463
26+ $6.9208 $179.9408
35+ $6.6975 $234.4125
45+ $6.4742 $291.3390
60+ $5.8045 $348.2700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess