EN
  • EN
  • DE

S9S08RN60W1MLFR

Part No S9S08RN60W1MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Core Processor S08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
The number of I/O 39
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 712024-S9S08RN60W1MLFR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S08RN60W1MLFR CAD Model

Description

The NXP S9S08RN60W1MLFR is a high-performance microcontroller designed to cater to a wide range of embedded applications. This device is part of the S08 family, known for its remarkable efficiency, reliability, and integration of powerful features in a small package.

Key Features:

  • Core: At the heart of the S9S08RN60W1MLFR is an 8-bit HCS08 central processing unit (CPU), which operates at a maximum frequency of 40MHz. This CPU is capable of executing up to 20 million instructions per second (MIPS), ensuring swift processing and response times for demanding applications.
  • Memory: The device comes equipped with 60KB of on-chip flash memory, providing ample space for application code, and 4KB of RAM for data storage. The flash memory boasts longevity, with a 100,000 program/erase cycles and 15-year data retention, making the microcontroller a reliable choice for long-term deployments.
  • Advanced Peripherals: A suite of on-chip peripherals enhances the microcontroller's capabilities. These include an 8-channel 10-bit analog-to-digital converter (ADC), two analog comparators, multiple communication interfaces such as SCI and SPI, an 8-channel timer/pulse-width modulator (TPM), and a real-time counter (RTC).
  • Low Power Consumption: Designed with energy efficiency in mind, the S9S08RN60W1MLFR features several power-saving modes, including stop and wait modes, which significantly reduce power consumption during idle periods.
  • Robust Design: The microcontroller operates within an extended temperature range of -40°C to 85°C, making it suitable for harsh environments. It also includes integrated protection features like low-voltage detection and a watchdog timer to ensure stable operation.
  • Packaging: The S9S08RN60W1MLFR is available in a 48-pin LQFP (Low-Profile Quad Flat Package), which optimizes board space without compromising on the accessibility of input/output pins.

Applications:

The versatility of the S9S08RN60W1MLFR makes it ideal for a variety of applications, including industrial control systems, consumer electronics, automotive modules, home automation, and Internet of Things (IoT) devices. Its robust feature set and efficient operation ensure that it can meet the requirements of both simple and complex embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7895 $57.8950
25+ $4.7504 $118.7600
38+ $4.6019 $174.8722
52+ $4.4534 $231.5768
68+ $4.3051 $292.7468
90+ $3.8597 $347.3730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess