EN
  • EN
  • DE

S9S08SG16E1MTG

Part No S9S08SG16E1MTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S08
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number S9S08
Standard Package 1 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 749034-S9S08SG16E1MTG
Ultra Librarian 3D Model Ultra Librarian S9S08SG16E1MTG CAD Model

Description

Introducing the NXP S9S08SG16E1MTG Microcontroller

The NXP S9S08SG16E1MTG is a versatile and powerful microcontroller designed to cater to a broad range of applications, particularly those requiring a balance between performance and cost-effectiveness. This microcontroller is part of NXP's S08 family, which is well-known for its robustness, reliability, and efficiency in embedded systems.

Key Features:

  • Core: At the heart of the S9S08SG16E1MTG is an HCS08 central processing unit (CPU) running at a bus speed of up to 20 MHz. This provides a solid foundation for applications that require a mix of control and processing capabilities.
  • Memory: It comes equipped with 16KB of flash memory, which allows for ample space for application code and data storage. Additionally, 512 Bytes of RAM ensures smooth operation and data handling.
  • Digital Peripherals: The device includes a range of digital peripherals such as multiple general-purpose input/output (GPIO) pins, serial communication interfaces (SCI), and an inter-integrated circuit (I2C) bus, which make it suitable for interfacing with various sensors, actuators, and other digital components.
  • Analog Peripherals: For applications requiring analog functionality, the microcontroller features an 8-channel, 10-bit analog-to-digital converter (ADC), which allows for precise measurement of analog signals.
  • Timer: An 8-bit modulo timer and a 16-bit timer/pulse-width modulator (TPM) provide timing and control capabilities, essential for tasks such as motor control, event counting, and pulse generation.
  • Power Efficiency: Designed with power efficiency in mind, the S9S08SG16E1MTG supports multiple power-saving modes, which are crucial for battery-operated or power-sensitive devices.
  • Package: The microcontroller is available in a 16-pin TSSOP package, making it suitable for space-constrained applications.

The NXP S9S08SG16E1MTG is an ideal choice for developers looking for a microcontroller that offers a rich set of features without compromising on power consumption or cost. It is well-suited for applications in the industrial, consumer, automotive, and IoT sectors, among others. With its integrated features and NXP's reputation for quality, the S9S08SG16E1MTG is a reliable choice for your next embedded project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8509 $59.8689
50+ $2.3393 $116.9650
77+ $2.2661 $174.4897
106+ $2.1930 $232.4580
137+ $2.1200 $290.4400
183+ $1.9007 $347.8281
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,407 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess