EN
  • EN
  • DE

S9S12D64F0VFUE

Part No S9S12D64F0VFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80QFP / HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Not For New Designs
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 59
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S9S12
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 935309705557
Standard Package 420
Win Source Part Number 1318712-S9S12D64F0VFUE
Ultra Librarian 3D Model Ultra Librarian S9S12D64F0VFUE CAD Model

Description

The NXP S9S12D64F0VFUE is a powerful and versatile microcontroller designed for automotive and industrial applications requiring robust operation and a wide range of interfacing capabilities. This microcontroller is part of the HCS12D family, which is renowned for its high-performance and integrated features that make it suitable for complex and demanding tasks.

Key Features:

  • Core: The S9S12D64F0VFUE is built around the 16-bit HCS12 central processing unit (CPU), offering a perfect blend of processing power and efficiency for embedded systems.
  • Memory: It comes with 64KB of on-chip flash memory, which ensures ample space for application code and data storage, and 4KB of RAM for dynamic data management.
  • Digital and Analog Peripherals: A variety of peripherals are integrated, including digital communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit). It also features an 8-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs.
  • Timers: Multiple timers including an 8-channel timer module, Real-Time Interrupt (RTI) module, and a Pulse Width Modulator (PWM) make it suitable for time-sensitive control applications.
  • Input/Output: The device includes up to 59 general-purpose Input/Output (I/O) pins, providing extensive interfacing capabilities.
  • Package: The microcontroller is available in a 112-pin LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environments.
  • Power Management: Enhanced power-saving modes are available to reduce power consumption during idle or low-activity periods.

Applications:

The S9S12D64F0VFUE is designed to meet the rigorous demands of automotive applications, including engine control, body control modules, and sensor interfaces. Its robust design also makes it suitable for industrial control systems, robotics, and other embedded systems that require reliable performance under varying conditions.

Conclusion:

Overall, the NXP S9S12D64F0VFUE microcontroller is a highly capable solution for developers looking for a mix of performance, memory, and peripheral integration. Its extensive feature set and reliability make it a go-to choice for complex and safety-critical applications in the automotive and industrial sectors.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0382 $81.1146
6+ $22.1852 $133.1112
9+ $21.4920 $193.4280
12+ $20.7987 $249.5844
15+ $20.1055 $301.5825
20+ $18.0255 $360.5100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess