EN
  • EN
  • DE

24LC256T-I/SN

Part No 24LC256T-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 400KHZ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 005552-24LC256T-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 24LC256
Introduction Date June 18, 2002
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 24LC256T-I/SN CAD Model

Description

Microchip Technology 24LC256T-I/SN EEPROM

The 24LC256T-I/SN is a high-quality, 256Kb (32K x 8) serial Electrically Erasable PROM (EEPROM) from Microchip Technology, renowned for its robust storage solutions. This particular EEPROM is part of the 24XX256 family and utilizes the I²C (Inter-Integrated Circuit) protocol, which enables efficient serial communication with a data transfer rate of 400 kHz. The I²C interface facilitates easy integration into a wide range of applications, from consumer electronics to industrial systems.

Encased in an 8-pin SOIC (Small Outline Integrated Circuit) package, the 24LC256T-I/SN is designed for surface-mount technology, providing a compact footprint that is ideal for space-constrained applications. The device operates over an industrial temperature range (-40°C to +85°C), ensuring reliability and stability even in harsh environments. The chip's durability is further enhanced by its lead-free and RoHS-compliant manufacturing, making it an environmentally friendly choice for modern electronic designs.

One of the standout features of the 24LC256T-I/SN is its low-power consumption, which is critical for battery-operated devices. The EEPROM supports both byte-level and page-level write operations, with a page size of 64 bytes, allowing for efficient data management and storage optimization. Additionally, the device boasts a write cycle time of only 5 ms, enabling fast data updates and minimizing downtime for write operations.

Security is also a consideration with the 24LC256T-I/SN, as it includes a software write-protect feature for the entire memory array. This ensures that valuable data is safeguarded against inadvertent changes. Furthermore, the EEPROM provides over one million write cycles and a data retention period of more than 200 years, offering long-term reliability for applications that require frequent data updates and preservation over extended periods.

In summary, the 24LC256T-I/SN from Microchip Technology is a versatile, high-performance EEPROM that offers a blend of efficiency, reliability, and security. Its industrial temperature range, low-power operation, and robust data retention capabilities make it an excellent choice for a variety of demanding applications that require non-volatile memory solutions.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3802 $51.3270
285+ $0.3561 $101.4885
440+ $0.3441 $151.4040
625+ $0.3201 $200.0625
815+ $0.3080 $251.0200
1,015+ $0.2960 $300.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,600 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess