EN
  • EN
  • DE

S9S12G128F0VLL

Part No S9S12G128F0VLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14287, 935310946557, S9S12G128F0VLL-ND
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893402-S9S12G128F0VLL
Ultra Librarian 3D Model Ultra Librarian S9S12G128F0VLL CAD Model

Description

The NXP S9S12G128F0VLL microcontroller is a versatile and powerful integrated circuit designed for automotive and industrial applications. This MCU is a member of the HCS12 / S12 family, which is well-regarded for its robust design, high performance, and reliability in challenging environments.

Key Features

  • Core: The S9S12G128F0VLL is built around the 16-bit HCS12 CPU, which operates at a maximum frequency of up to 25 MHz, providing a balanced combination of processing power and efficiency.
  • Memory: It comes equipped with 128 KB of flash memory, which is ideal for storing complex programs and algorithms. Additionally, it has 8 KB of RAM for smooth and efficient data processing.
  • Digital Communication Interfaces: This microcontroller includes a variety of communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, which allow for easy integration with other components and peripherals in a system.
  • Input/Output: The device offers rich I/O capabilities with multiple GPIO (General-Purpose Input/Output) pins that can be configured to interface with sensors, actuators, and other electronic components.
  • Analog Features: The S9S12G128F0VLL contains an integrated analog-to-digital converter (ADC) that provides precise measurement capabilities for analog signals, making it suitable for sensor interfacing and data acquisition.
  • Timers: Multiple timers, including an 8-channel timer module, enhance the capability to manage time-dependent tasks and PWM (Pulse Width Modulation) outputs, which are essential for motor control and other applications.
  • Package: The MCU is offered in a 100-pin LQFP (Low-Profile Quad Flat Package), which ensures a compact footprint while allowing for sufficient I/O and functionality.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring stable performance under varying environmental conditions.

Applications

The NXP S9S12G128F0VLL microcontroller is well-suited for a broad range of applications, including but not limited to automotive control systems, industrial automation, robotics, sensor management, and embedded systems that require a reliable microcontroller with a rich feature set.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2073 $60.8292
9+ $12.4778 $112.3002
13+ $12.0879 $157.1427
18+ $11.6980 $210.5640
23+ $11.3080 $260.0840
30+ $10.1382 $304.1460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,738 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess