EN
  • EN
  • DE

S9S12P128J0VFT

Part No S9S12P128J0VFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 6K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number S9S12
Other Names 935315565557
Standard Package 1,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264186-S9S12P128J0VFT
Ultra Librarian 3D Model Ultra Librarian S9S12P128J0VFT CAD Model

Description

The NXP S9S12P128J0VFT is a cutting-edge microcontroller that forms part of the HCS12 family, known for its robust design and versatile applications. This 16-bit microcontroller is designed to meet the rigorous demands of automotive and industrial control systems, offering a unique blend of performance, reliability, and cost-effectiveness.

Key Features

  • High-Performance HCS12 CPU: At the heart of the S9S12P128J0VFT lies the HCS12 core, capable of reaching up to 25 MHz, which provides the computational power necessary for complex real-time processing.
  • Memory: It boasts 128 KB of Flash memory and 8 KB RAM, ensuring ample space for application code and data storage, which is crucial for advanced control tasks.
  • Advanced Interrupt Capabilities: With an enhanced interrupt system, the microcontroller ensures quick and efficient response to real-time events, a critical feature for time-sensitive applications.
  • Digital Communication Interfaces: The device includes a variety of communication interfaces such as MSCAN, SPI, and IIC, facilitating easy integration with other components and systems.
  • Robust I/O Options: It features 91 general-purpose I/O pins that provide the flexibility to interface with a wide range of sensors, actuators, and other peripherals.
  • On-Chip Peripherals: A rich set of peripherals, including an 8-channel 10-bit A/D converter, multiple timers, and PWM modules, supports versatile control applications.

Applications

The S9S12P128J0VFT is ideal for a variety of applications, particularly in the automotive sector, where it can be used for engine control units, body control modules, and other in-vehicle systems. Its robustness also makes it suitable for industrial automation, where precision and reliability are paramount.

Package and Quality

This microcontroller comes in a 144-LQFP (Low-Profile Quad Flat Package), which is designed for space-constrained applications. NXP's commitment to quality ensures that the S9S12P128J0VFT meets stringent industry standards for performance and reliability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6071 $60.8568
19+ $6.2418 $118.5942
29+ $6.0467 $175.3543
40+ $5.8517 $234.0680
52+ $5.6567 $294.1484
69+ $5.0714 $349.9266
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess