EN
  • EN
  • DE

SA5219D

Part No SA5219D
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VGA 700MHZ 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Variable Gain (VGA)
Output Type Differential
Number of Circuits 1
-3db Bandwidth 700MHz
Operating Supply Current 43mA
Supply Voltage - Operating 4.5 V to 7 V
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 311418-SA5219D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA5219D CAD Model

Description

The SA5219D is a high-performance, silicon-germanium (SiGe) BiCMOS integrated circuit from the renowned manufacturer NXP Semiconductors. This advanced product is designed to meet the rigorous demands of modern high-speed communication systems, offering a blend of speed, precision, and reliability that is essential for today's digital data networks.

Key Features

  • High Frequency Operation: The SA5219D operates at exceptionally high frequencies, making it suitable for a variety of applications, including but not limited to fiber optic communications, wireless infrastructure, and high-speed data acquisition systems.
  • Low Noise Figure: With its low noise figure, the SA5219D ensures that signal integrity is preserved, minimizing the risk of data corruption and enhancing overall system performance.
  • High Gain: The device provides substantial gain, which is critical for maintaining signal strength across long distances or through various transmission mediums.
  • Differential Inputs and Outputs: Differential I/Os offer improved noise immunity and are ideal for balanced signal processing, which is a key attribute for high-speed differential communication links.
  • Wide Bandwidth: The broad bandwidth of the SA5219D allows it to support a wide range of data rates, ensuring compatibility with multiple standards and future-proofing the design for upcoming technological advancements.

Applications

The versatility of the SA5219D makes it an excellent choice for various high-frequency applications. It is particularly well-suited for:

  • Fiber Optic Receivers and Transmitters
  • Wireless Base Stations
  • Broadband Communications
  • High-Speed Oscilloscopes and Data Acquisition Systems
  • Any application requiring high-speed signal processing and amplification

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the SA5219D is no exception. Each device is manufactured under strict quality control standards, ensuring that it meets the high reliability requirements necessary for critical communication infrastructure. The SA5219D is available in a robust package that is designed to withstand harsh environments and provide long-term reliability.

Conclusion

The SA5219D from NXP Semiconductors represents a pinnacle of innovation in high-speed signal processing. With its high-frequency operation, low noise, and wide bandwidth, it is an indispensable component for any application that demands the utmost in performance and reliability. Whether deployed in fiber optic networks or high-speed data systems, the SA5219D is poised to deliver exceptional results.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Intersil
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Texas Instruments
Lowest to $3.2870
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess