The NXP SA56004FDP is an advanced temperature sensor designed for precise thermal monitoring in a variety of applications. This high-performance device is particularly suitable for system temperature control, thermal protection, and temperature measurement in computer peripherals, industrial controllers, and embedded systems.
Key Features
- High Accuracy: The SA56004FDP offers an impressive temperature sensing accuracy of ±1°C, ensuring reliable and precise measurements for critical applications.
- Wide Temperature Range: Capable of measuring temperatures from -55°C to +125°C, this sensor can operate effectively in a broad range of environmental conditions.
- Programmable Alert Output: It includes a programmable ALERT output feature, which can be configured to signal the host controller when temperature thresholds are exceeded, enhancing system safety.
- Low Power Consumption: Designed for energy-efficient operation, the SA56004FDP is optimal for use in power-sensitive applications.
- I2C/SMBus Compatible: The sensor supports I2C/SMBus interfaces, allowing for easy integration into existing digital bus systems and facilitating communication with microcontrollers.
- Supply Voltage Range: It operates over a supply voltage range of 3.0V to 5.5V, accommodating various power supply specifications.
Applications
The versatility of the NXP SA56004FDP temperature sensor makes it an ideal choice for a wide array of applications, including:
- Environmental control systems
- Thermal management within computing systems
- Industrial and automotive systems
- Electronic test and measurement equipment
- Smart home devices and IoT applications
Product Specifications
| Attribute |
Details |
| Part Number |
SA56004FDP |
| Accuracy |
±1°C |
| Temperature Range |
-55°C to +125°C |
| Interface |
I2C/SMBus |
| Voltage Range |
3.0V to 5.5V |
With its robust feature set and high reliability, the NXP SA56004FDP is a top-tier solution for anyone looking to incorporate accurate temperature sensing into their electronic designs.