The SA57000-33D is a precision temperature sensor from NXP Semiconductors, renowned for its high accuracy and reliability. Designed to cater to a wide range of applications, this temperature sensor is an excellent choice for system temperature monitoring and thermal protection in consumer, industrial, and automotive environments.
Key Features
- High Accuracy: The SA57000-33D offers a precision of ±1°C from -55°C to +125°C, ensuring precise temperature readings for critical applications.
- Wide Operating Temperature Range: This sensor operates over a broad temperature range, making it versatile for various challenging environments.
- Low Voltage Operation: With an operating voltage range of 2.7V to 5.5V, it is suitable for low voltage systems and battery-powered applications.
- Output Type: The device provides a digital output (two-wire serial interface), which allows for easy integration into most microcontroller-based systems.
- Small Package: Available in an SOT23-5 package, the SA57000-33D is compact and can be easily incorporated into space-constrained designs.
- Low Power Consumption: It is optimized for low power consumption, making it ideal for portable and remote sensing applications.
Applications
The SA57000-33D's robust design and precise temperature measurement capabilities make it suitable for a variety of applications, including:
- System Thermal Management
- Environmental Monitoring
- Industrial Control Systems
- Automotive Systems
- Battery Management Systems
- Data Centers
Technical Specifications
Parameter
Value
Accuracy
±1°C
Temperature Range
-55°C to +125°C
Supply Voltage
2.7V to 5.5V
Output Type
Digital (Two-wire Serial Interface)
Package
SOT23-5
Overall, the SA57000-33D from NXP is a high-performance temperature sensor that offers a perfect blend of precision, power efficiency, and flexibility for a multitude of temperature sensing applications.