EN
  • EN
  • DE

SA605DK,112

Part No SA605DK,112
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description RF RX ASK/FSK 0HZ-500MHZ 20SSOP  /  series RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr NXP USA Inc.
Series SA605
Package Tube
Product Status Obsolete
Frequency 0Hz ~ 500MHz
Modulation or Protocol ASK, FSK
Applications FM Remote Receiver
Current - Receiving 5.7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Voltage - Supply 4.5V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP
Base Product Number SA605
Other Names 568-1101-5,935040870112,SA605DK
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236082-SA605DK,112
Ultra Librarian 3D Model Ultra Librarian SA605DK,112 CAD Model

Description

The SA605DK,112 is a high-performance mixer oscillator from NXP Semiconductors designed to meet the demanding requirements of wireless communication systems. This integrated circuit combines a low-noise amplifier (LNA), a mixer, an oscillator, and a voltage regulator in a single package, providing a compact and efficient solution for RF signal processing.

Key Features

  • Low-Noise Amplifier: The built-in LNA offers a low noise figure, ensuring that the signal integrity is maintained while amplifying weak signals from the antenna.
  • High Linearity Mixer: The mixer component provides excellent linearity, which is critical for minimizing distortion in complex multi-carrier systems.
  • Integrated Oscillator: With an on-chip oscillator, the SA605DK,112 simplifies design complexity and reduces external component count, aiding in the development of more compact devices.
  • Voltage Regulation: The integrated voltage regulator ensures stable operation over a wide range of supply voltages, contributing to the reliability of the overall system.
  • Flexible Application: This product is suitable for a variety of applications, including mobile communications, wireless data, and broadband systems.

Technical Specifications

The SA605DK,112 operates within the industrial temperature range and is available in a small-outline package, making it ideal for space-constrained applications. It is designed to work with a 3V power supply, offering low power consumption while maintaining high performance.

Applications

The versatility of the SA605DK,112 makes it an excellent choice for a range of applications. It is particularly well-suited for:

  • Portable and mobile communications
  • Wireless LANs and PANs
  • RF data links
  • Spread spectrum communications
  • Other RF systems requiring high integration and performance

Conclusion

The SA605DK,112 from NXP is a testament to the company's commitment to providing advanced solutions for RF signal processing. It stands out with its integration of multiple functions into a single chip, offering designers a highly efficient, reliable, and compact component for their wireless communication projects.

You May Also Be Interested in

Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860
Analog Devices Inc.
RF RCVR TD-SCDMA1.2GHZ 196BGA
Lowest to $319.6205
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess