EN
  • EN
  • DE

SA607DK/01,118

Part No SA607DK/01,118
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 150MHZ UP CONVRT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
RF Type Cellular, ASK, FSK, NAMPS, NTACS
Frequency 150MHz
Number of Mixers 2
Gain 17dB
Noise Figure 6.2dB
Secondary Attributes Up Converter
Operating Supply Current 4.2mA
Supply Voltage - Operating 2.7 V to 7 V
Case / Package 20-SSOP
Win Source Part Number 133142-SA607DK/01,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA607DK/01,118 CAD Model

Description

The SA607DK/01,118 is a high-performance mixer FM IF system incorporating a mixer/oscillator, two limiting intermediate frequency amplifiers, quadrature detector, muting, logarithmic received signal strength indicator (RSSI), and voltage regulator. Manufactured by NXP Semiconductors, this integrated circuit is designed for high sensitivity and robust performance in FM radio and wireless communication systems.

Key Features

  • High Integration: Combines multiple functions in a single chip, reducing the number of external components required and simplifying design.
  • Low Voltage Operation: Operates from 2.7V to 5.5V, making it suitable for portable battery-operated devices.
  • Mixer/Oscillator: Includes a high-performance double-balanced mixer and a separate oscillator buffer amplifier.
  • IF Amplifiers: Two limiting IF amplifiers with 119 dB of gain.
  • Quadrature Detector: Provides excellent phase noise performance, which is essential for FM demodulation.
  • RSSI: Logarithmic Received Signal Strength Indicator offers a wide dynamic range for signal level detection.
  • Voltage Regulator: On-chip voltage regulator ensures stable operation over a range of supply voltages.

Applications

The SA607DK/01,118 is well-suited for a variety of applications where a reliable and high-performance FM IF system is required. Common applications include:

  • Cellular and cordless phones
  • PCS systems
  • Wireless LANs
  • FM radio systems
  • Other RF communication systems

Technical Specifications

Parameter Specification Supply Voltage 2.7V to 5.5V Operating Temperature -40°C to +85°C Package SO (Small Outline)

The SA607DK/01,118 by NXP Semiconductors is a versatile and efficient solution for designers looking to implement an FM IF system with minimal external components and power consumption. Its robust feature set and high level of integration make it an excellent choice for a wide range of wireless communication applications.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess