EN
  • EN
  • DE

SC16C550BIN40,112

Part No SC16C550BIN40,112
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 40-DIP  /  UART IC 1, UART Channel 16 Byte 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 3Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-DIP
Base Product Number SC16
Other Names 935274386112,SC16C550BIN40,SC16C550BIN40
Standard Package 9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260672-SC16C550BIN40,112
Ultra Librarian 3D Model Ultra Librarian SC16C550BIN40,112 CAD Model

Description

NXP SC16C550BIN40,112 UART Interface IC

The NXP SC16C550BIN40,112 is a single-chip Universal Asynchronous Receiver/Transmitter (UART) that serves as a serial communication controller suitable for implementing the interface for serial I/O data transfer. This integrated circuit is designed to provide a full duplex byte-by-byte data transfer capability, which is commonly used in a variety of industrial and commercial communication systems.

The SC16C550BIN40,112 is part of the SC16C550 series and is known for its reliability and versatility. It operates at a voltage range of 4.5V to 5.5V, which makes it compatible with a wide array of microcontrollers and processors. The device is housed in a 40-pin DIP (Dual In-line Package), ensuring easy integration into existing designs.

Key features of the SC16C550BIN40,112 include:

  • An on-chip baud rate generator that can be programmed to select any of the standard baud rates ranging from 50 bps to 115.2 kbps.
  • A 16-byte FIFO (First In, First Out) buffer that helps to reduce the overhead of CPU intervention, which is particularly useful in high-speed serial data applications.
  • Programmable serial-interface characteristics, such as 5-, 6-, 7-, or 8-bit characters, even, odd, or no-parity bit generation and detection, 1, 1.5, or 2 stop bit generation, and break generation.
  • Modem control functions (CTS, RTS, DSR, DTR, RI, and DCD) to provide full modem control capability.
  • An Industrial temperature range from -40°C to +85°C, which ensures stable operation in extreme conditions.

The device also supports an independent receiver clock input and transmitter clock output, which can be configured for synchronous operation. This allows the device to be used in applications requiring precise timing control over data transmission and reception.

The SC16C550BIN40,112 is a perfect solution for applications requiring serial port expansion, such as point-of-sale systems, networking, industrial automation, and a wide range of embedded systems. Its robust feature set ensures that it can meet the needs of complex and demanding communication requirements.

Overall, the NXP SC16C550BIN40,112 offers a high-performance and cost-effective solution for serial data communication, providing designers with a flexible and powerful UART interface IC.

You May Also Be Interested in

Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0668 $61.0020
35+ $3.3368 $116.7880
54+ $3.2328 $174.5712
74+ $3.1289 $231.5386
96+ $3.0249 $290.3904
128+ $2.7119 $347.1232
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess