EN
  • EN
  • DE

SC16C650AIA44,529

Part No SC16C650AIA44,529
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1, UART
FIFO's 32 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 132373-SC16C650AIA44,529
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C650AIA44,529 CAD Model

Description

The NXP SC16C650AIA44,529 is a cutting-edge Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit designed to provide high-speed serial data communication for embedded systems. This advanced UART IC is an ideal choice for applications requiring fast and reliable serial data transfer, such as industrial control systems, point-of-sale terminals, and networking equipment.

Key Features

  • Enhanced Data Rates: The SC16C650AIA44,529 supports baud rates up to 5 Mbps, making it suitable for high-speed data transfer requirements.
  • Deep FIFOs: It comes with 64-byte FIFOs for both transmit and receive operations, which helps to reduce CPU overhead and improves system efficiency during large data transactions.
  • Programmable Character Lengths: Users can configure character lengths from 5 to 8 bits, providing flexibility for various data protocols and compatibility with a wide range of devices.
  • Auto Hardware/Software Flow Control: The device supports automatic flow control using CTS/RTS hardware signals or XON/XOFF software protocol, ensuring smooth and uninterrupted data streams.
  • Multi-standard Support: The SC16C650AIA44,529 is compatible with the industry-standard 16C450 and enhanced 16C650 UARTs, offering ease of integration into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, this UART IC features a low-power mode that significantly reduces power usage when the device is inactive.
  • Robust Error Handling: It incorporates error detection mechanisms such as parity, framing, and overrun error detection, which enhances data integrity.

Package and Operation

The SC16C650AIA44,529 is available in a 44-pin LQFP (Low-profile Quad Flat Package) that is both space-saving and easy to mount on PCBs. It operates over an industrial temperature range, making it suitable for environments subject to extreme conditions.

Applications

With its advanced features and high-speed capabilities, the NXP SC16C650AIA44,529 is an excellent choice for a variety of applications, including but not limited to:

  • Industrial Automation
  • Networking Equipment
  • Point-of-Sale Systems
  • Telecommunications
  • Consumer Electronics

Overall, the NXP SC16C650AIA44,529 UART Interface IC offers a combination of performance, flexibility, and reliability that is well-suited for today's demanding serial communication needs.

You May Also Be Interested in

Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess