EN
  • EN
  • DE

SC16C650BIB48

Part No SC16C650BIB48
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UART 1-CH 32byte FIFO 2.5V/3.3V/5V 48-Pin LQFP / IC UART 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 32 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 087756-SC16C650BIB48
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SC16C650B
Introduction Date March 30, 2004
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SC16C650BIB48 CAD Model

Description

The SC16C650BIB48 is a single-chip UART (Universal Asynchronous Receiver/Transmitter) designed by NXP Semiconductors. This integrated circuit is engineered to facilitate serial communication in embedded systems, offering a reliable and efficient interface for serial data exchange between the microcontroller and peripheral devices or between microcontrollers.

With its enhanced features and performance capabilities, the SC16C650BIB48 stands out in the market. It supports the standard serial communication protocols with a baud rate generator that can be programmed to select a wide range of baud rates. This flexibility allows the device to be used in various applications, including industrial control systems, point-of-sale terminals, and telecommunications equipment.

Key Features:

  • Versatile Baud Rate Generator: The SC16C650BIB48 can handle baud rates from 50 bps to 5 Mbps, which makes it suitable for high-speed communication requirements.
  • FIFO Buffers: It includes a 64-byte FIFO (First In, First Out) buffer for both transmit and receive, significantly reducing the CPU overhead and improving system efficiency.
  • Auto Flow Control: It supports automatic hardware and software flow control, ensuring data integrity during transmission by preventing data overflows.
  • Enhanced Data Formatting: The device offers programmable character lengths, stop bit generation, and parity checking, which provides flexibility in data format customization.
  • Low Power Consumption: The SC16C650BIB48 is designed with power management in mind, featuring reduced power operation modes to conserve energy in battery-powered devices.
  • Multiple Interface Options: The UART supports both 3.3V and 5V operation, making it compatible with a wide range of microcontrollers and systems.

The SC16C650BIB48 is available in a 48-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications. Its robust design and advanced features make it an excellent choice for designers looking to implement reliable serial communication in their embedded systems.

Applications:

The SC16C650BIB48 can be integrated into a variety of applications where efficient serial communication is essential. These applications include but are not limited to automotive systems, networking equipment, data acquisition systems, and consumer electronics.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
NXP / Nexperia
OCTAL UART
Lowest to $58.6467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0728 $60.8736
28+ $4.1626 $116.5528
43+ $4.0321 $173.3803
60+ $3.9027 $234.1620
77+ $3.7722 $290.4594
103+ $3.3818 $348.3254
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess