EN
  • EN
  • DE

SC16C650BIBS,157

Part No SC16C650BIBS,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 32-HVQFN / UART IC 1, UART Channel 32 Byte 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 1, UART
FIFO's 32 Byte
Data Rate (Max) 3Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16
Other Names 935276404157,SC16C650BIBS,SC16C650BIBS
Standard Package 2,450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260714-SC16C650BIBS,157
Ultra Librarian 3D Model Ultra Librarian SC16C650BIBS,157 CAD Model

Description

The SC16C650BIBS,157 is a sophisticated UART (Universal Asynchronous Receiver/Transmitter) chip designed by NXP Semiconductors, renowned for its high-quality communication solutions. This integrated circuit is specifically tailored for applications requiring fast and reliable serial data exchange. With its advanced features, the SC16C650BIBS,157 is an ideal choice for a wide array of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Enhanced Baud Rate: The SC16C650BIBS,157 supports baud rates up to 5 Mbps, ensuring high-speed data transmission for demanding applications.
  • Deep FIFOs: Equipped with 64-byte FIFOs, this IC allows for a significant reduction in CPU overhead, enhancing system efficiency by minimizing the frequency of service routines.
  • Flexible Bus Interface: The device features a versatile bus interface compatible with both 3.3V and 5V systems, making it suitable for a broad range of microcontroller architectures.
  • Programmable Character Lengths: Users can configure the UART to handle various data formats with 5-, 6-, 7-, or 8-bit character lengths, allowing for customization according to specific communication protocols.
  • Modem Control Functions: The SC16C650BIBS,157 includes a full set of modem control functions, providing the necessary signals for establishing and maintaining modem communications.
  • Infrared Data Association (IrDA) Support: This IC is capable of supporting IrDA SIR (Serial Infrared) modes, enabling wireless infrared data communication.
  • Low-power Operation: The low-power consumption of the SC16C650BIBS,157 makes it an energy-efficient choice for battery-powered devices.

Applications

The versatility of the SC16C650BIBS,157 UART IC allows it to serve a multitude of applications. It's particularly useful in scenarios where high-speed serial data transfer is paramount, such as in point-of-sale systems, networking equipment, factory automation, and vehicle diagnostic interfaces. Additionally, its support for IrDA communication makes it an excellent option for portable devices requiring short-range wireless data exchange, such as smartphones and personal digital assistants (PDAs).

In summary, NXP's SC16C650BIBS,157 is a powerful and flexible UART solution that meets the needs of modern communication systems with its high-speed capabilities, extensive feature set, and low-power operation.

You May Also Be Interested in

Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 32B OCTAL 100QFP / UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Need more? Email Us
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
NXP / Nexperia
UART IC 1, UART Channel 28-PLCC (11.48x11.48)
Lowest to $334.2857
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
MaxLinear Inc
IC UART FIFO 64B 24QFN / UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)
Lowest to $38.0203
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess