EN
  • EN
  • DE

SC16C750BIB64,128

Part No SC16C750BIB64,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 64BYTE 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 64 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 137688-SC16C750BIB64,128
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C750BIB64,128 CAD Model

Description

NXP SC16C750BIB64,128 UART Interface IC

The NXP SC16C750BIB64,128 is a highly integrated Universal Asynchronous Receiver/Transmitter (UART) interface IC that is designed to provide a seamless and efficient serial communication solution for a wide range of applications. This advanced UART IC comes with a 64-byte FIFO and operates at a voltage range of 2.3V to 5.5V, making it suitable for low-power and high-performance systems alike.

The SC16C750BIB64,128 is part of NXP's renowned SC16C family of UARTs, which are known for their reliability and versatility. It is particularly suited for applications that require fast and reliable communication over serial ports, such as industrial control systems, point-of-sale terminals, and medical equipment.

Key features of the SC16C750BIB64,128 include a programmable baud rate generator that can be configured to select any baud rate from 50 bps to 5 Mbps. This feature provides the flexibility needed to support a variety of communication protocols and speeds. Additionally, the device supports IrDA SIR (Serial Infrared) encoder/decoder functionality, which allows for infrared data communication in devices that require it.

The UART's 64-byte FIFO buffers for both transmit and receive lines ensure smooth data flow, reducing the need for constant CPU intervention and allowing for more efficient data processing. This is particularly beneficial in systems where the CPU is required to perform other critical tasks.

The SC16C750BIB64,128 also includes several power management features. Its low-power modes and automatic wake-up functions on incoming data help to minimize power consumption, which is critical for battery-powered and energy-sensitive applications.

For ease of integration, the SC16C750BIB64,128 is available in a compact 64-LQFP package, and it is fully compatible with the industry-standard 16C550 UART, ensuring a smooth upgrade path for existing designs. With its robust feature set and NXP's commitment to quality, the SC16C750BIB64,128 UART interface IC stands out as a top choice for developers looking to implement efficient serial communication in their products.

You May Also Be Interested in

Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess