EN
  • EN
  • DE

SC16C852VIET,151

Part No SC16C852VIET,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 36TFBGA  /  UART IC 2, DUART Channel RS485 128 Byte 36-TFBGA (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 36-TFBGA
Supplier Device Package 36-TFBGA (3.5x3.5)
Base Product Number SC16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SC16C852VIET-S,568-5662,2156-SC16C852VIET151-NX,935282518151,SC16C852VIET,151-ND,NXPNXPSC16C852VIET,151,SC16C852VIET-S-ND,SC16C852VIET151
Standard Package 490
Win Source Part Number 1022345-SC16C852VIET,151
Ultra Librarian 3D Model Ultra Librarian SC16C852VIET,151 CAD Model

Description

Product Overview: SC16C852VIET,151 - NXP

The SC16C852VIET,151 is a highly integrated dual-channel UART (Universal Asynchronous Receiver/Transmitter) from NXP Semiconductors, designed to provide a flexible interface solution for communication-centric applications. This versatile component is ideal for enhancing serial communication in a wide array of embedded systems, offering a significant upgrade over single-channel UARTs with its dual independent serial channels.

Key Features

  • Dual UART Channels: Each channel can be operated independently with its own set of registers and FIFOs, allowing for simultaneous data processing.
  • Enhanced FIFOs: Equipped with 128-byte FIFOs on both transmission and reception lines, the SC16C852VIET,151 helps to reduce the CPU overhead for applications that require high data rates and minimizes the chance of data loss due to buffer overflows.
  • Flexible Baud Rate Generator: The baud rate generator can be programmed to support a wide range of baud rates, providing versatility for various communication standards.
  • Auto Hardware/Software Flow Control: With support for automatic flow control, the device can prevent data overrun by controlling the data flow using hardware or software signals.
  • Industrial Temperature Range: The SC16C852VIET,151 operates reliably across an extended temperature range, making it suitable for industrial applications.
  • Modem Control Functions: The device includes full modem control functions, which are essential for establishing and maintaining communication links.
  • Bus Interface: The UART interfaces with the host processor via a flexible serial peripheral interface (SPI) or inter-integrated circuit (I2C) bus, making it easy to integrate with a variety of microcontrollers and processors.

Applications

The SC16C852VIET,151 is a perfect fit for applications that require reliable serial communication, such as point-of-sale systems, telecommunication systems, industrial control, and networking equipment. Its robust feature set and dual-channel operation make it an excellent choice for multitasking environments where efficient data handling is crucial.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the SC16C852VIET,151 is no exception. Built to meet the high standards of performance and reliability, this UART is a solid choice for designers looking to implement a dependable communication interface in their products.

You May Also Be Interested in

Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,837 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess