EN
  • EN
  • DE

SC18IM700IPW/S8HP

Part No SC18IM700IPW/S8HP
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CTRL I2CW/UART 16TSSOP  /  I²C Controller UART Interface 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
Protocol I2C
Function Controller
Interface UART
Voltage - Supply 2.4V ~ 3.6V
Current - Supply 9mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SC18IM700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935358996128,SC18IM700IPW/S8,SC18IM700IPW/S8-ND,568-13689-6,568-13689-2,568-13689-1
Standard Package 2,500
Win Source Part Number 1145492-SC18IM700IPW/S8HP
Ultra Librarian 3D Model Ultra Librarian SC18IM700IPW/S8HP CAD Model

Description

Product Overview: SC18IM700IPW/S8HP by NXP

The SC18IM700IPW/S8HP is a master I2C-bus controller with UART interface, developed by NXP Semiconductors, designed to serve as a bridge between the standard UART interface and the I2C-bus. This product enables seamless communication between a host microcontroller with a UART interface and I2C-bus components, expanding the possibilities for system design and integration.

Key Features

  • UART to I2C-Bus Interface: The SC18IM700IPW/S8HP provides a simple and efficient way to convert UART signals into I2C-bus signals and vice versa, facilitating communication between different protocols.
  • High-Speed I2C-Bus: It supports fast-mode I2C-bus (400 kbit/s) and standard-mode I2C-bus (100 kbit/s) operations, making it suitable for a wide range of applications.
  • Programmable I2C-bus Clock Frequency: The clock frequency of the I2C-bus can be programmed, providing flexibility to match the requirements of connected I2C devices.
  • Internal Oscillator: The integrated oscillator eliminates the need for external clock components, simplifying the design and reducing the bill of materials.
  • Multi-master Capability: The device supports I2C multi-master configurations, allowing multiple controllers to be connected to the same I2C-bus.
  • General Purpose I/O: Four general-purpose I/O pins are available for additional interfacing flexibility.
  • Low Power Consumption: Designed with power efficiency in mind, the SC18IM700IPW/S8HP is an ideal choice for battery-powered and energy-sensitive applications.

Applications

The SC18IM700IPW/S8HP is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Point-of-sale terminals
  • Automotive diagnostics

Package and Quality

This product is offered in a small TSSOP16 package, making it suitable for space-constrained applications. NXP's commitment to quality ensures that the SC18IM700IPW/S8HP meets the stringent requirements of industrial and consumer applications, providing reliable performance and a long operational lifespan.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8082 $54.4656
18+ $5.5863 $100.5534
28+ $5.4117 $151.5276
39+ $5.2371 $204.2469
50+ $5.0626 $253.1300
67+ $4.5388 $304.0996
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess