EN
  • EN
  • DE

SC18IS600IBS

Part No SC18IS600IBS
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC SPI TO I2C BUS 24-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Protocol I2C
Purpose Controller
Supply Voltage - Operating 2.4 V to 3.6 V
Operating Supply Current 11mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-HVQFN (4x4)
Win Source Part Number 088867-SC18IS600IBS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC18IS600IBS CAD Model

Description

Product Overview: SC18IS600IBS by NXP

The SC18IS600IBS is a versatile interface chip designed by NXP Semiconductors, aimed at providing a bridge between an I²C-bus and a single master SPI bus. This product is specifically engineered to facilitate seamless communication between an I²C host and SPI peripherals, making it an essential component for applications where an I²C bus needs to interface with SPI devices.

Key Features

  • Interface Bridging: Offers a simple and efficient bridge from I²C to SPI, enabling devices that support different protocols to communicate with each other.
  • High-Speed SPI Interface: Supports SPI clock frequencies of up to 1.8 MHz, ensuring rapid data transfer and system performance.
  • Multi-Protocol Support: Compatible with a wide range of SPI devices, providing flexibility in designing systems with various peripherals.
  • Easy Integration: Comes in a compact 16-pin HVQFN package, making it suitable for space-constrained applications.
  • Programmable I²C Address: Allows the assignment of custom I²C addresses to avoid conflicts on the I²C bus.
  • Configurable GPIO: Includes general-purpose I/O pins that can be configured for additional system functionality.
  • Low Power Consumption: Designed with power efficiency in mind, ideal for battery-powered and energy-sensitive applications.

Applications

The SC18IS600IBS is a highly adaptable chip that finds its applications across various sectors. It is particularly beneficial in environments where an I²C bus needs to communicate with SPI-based sensors, memory devices, or other peripherals. This includes but is not limited to consumer electronics, industrial control systems, automotive networks, and portable devices.

Conclusion

In conclusion, the SC18IS600IBS from NXP stands out as a robust and reliable solution for I²C to SPI bridging. Its ability to support multiple protocols, coupled with its high-speed capabilities and low power consumption, makes it an ideal choice for designers looking to enhance interoperability in their digital systems.

You May Also Be Interested in

STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess