The NXP SC28C94A1A,518 is a highly integrated device designed to provide a flexible and efficient serial communication solution for embedded systems. As a quadruple universal asynchronous receiver-transmitter (UART), this component offers four independent UART channels, making it an ideal choice for applications that require multiple serial interfaces.
Key Features
- Multiple Channels: With four UARTs in one package, it allows for consolidated serial communication for various peripherals, reducing the need for additional components.
- High-Speed Operation: Capable of handling baud rates up to several Mbps, it meets the requirements of high-speed data exchange.
- Programmable Baud Rate: Each UART channel supports a programmable baud rate generator, providing flexibility to work with different communication speeds.
- FIFO Buffers: Integrated 16-byte FIFO buffers for transmit and receive lines help to manage data flow efficiently, reducing CPU overhead.
- Modem Control: Offers full modem control capability, making it suitable for applications that require modem interface functionalities.
- Flexible Character Formatting: Supports 5-, 6-, 7-, or 8-bit characters, with even, odd, or no parity, and 1, 1.5, or 2 stop bits.
- Independent Channel Operation: Each UART can operate independently with its own baud rate and formatting, providing versatility in multi-protocol environments.
- Low Power Consumption: Designed for power-sensitive applications, it features a low-power mode to conserve energy when not in active use.
Applications
The SC28C94A1A,518 is well-suited for a variety of applications, including but not limited to:
- Industrial control systems
- Networking equipment
- Point-of-sale terminals
- Telecommunication systems
- Complex data acquisition systems
Technical Specifications
Attribute
Details
Manufacturer
NXP
Part Number
SC28C94A1A,518
Package/Case
LQFP-80
Supply Voltage
Typically 5V
Operating Temperature
0°C to +70°C
Overall, the NXP SC28C94A1A,518 is a robust and reliable choice for designers looking to implement multiple serial interfaces in their systems, offering a rich set of features to address complex communication needs.