The NXP SC28L91A1B,551 is a versatile UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit designed to handle serial communication for embedded applications. This powerful IC provides a reliable solution for data exchange between a microcontroller and various serial devices such as computers, modems, and other peripherals.
Key Features
- Multi-Channel Operation: The device features two independent UART channels, allowing simultaneous communication with multiple serial devices.
- High Data Throughput: With support for baud rates up to 5 Mbps, the SC28L91A1B,551 can handle high-speed data transmission requirements.
- Flexible Interface Options: It supports both 3.3V and 5V interface levels, making it compatible with a wide range of microcontrollers and systems.
- Programmable FIFOs: Each UART channel is equipped with programmable FIFOs (First In, First Out buffers) that can be configured to optimize communication and reduce processor overhead.
- Automatic Flow Control: The integrated automatic hardware and software flow control ensures reliable data transfer without data loss or overflow.
- Low Power Consumption: Designed for power-sensitive applications, the SC28L91A1B,551 features a power-saving mode that reduces power consumption when the device is not actively transmitting or receiving data.
Applications
The NXP SC28L91A1B,551 is ideal for a variety of applications that require robust and efficient serial communication. It is commonly used in:
- Industrial control systems
- Point-of-sale terminals
- Networking equipment
- Telecommunications systems
- Automotive diagnostics
Technical Specifications
Parameter
Value
Supply Voltage
3.3V to 5V
Operating Temperature
-40°C to +85°C
Package Type
LQFP-44
Data Rate
Up to 5 Mbps
FIFO Size
64 bytes (each channel)
With its advanced features and flexible capabilities, the NXP SC28L91A1B,551 UART Interface IC is an excellent choice for designers looking to implement reliable serial communications in their next project.