EN
  • EN
  • DE

SC511663MZP40R2

Part No SC511663MZP40R2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Freescale 32-bit MCU, Power Architecture, 448KB Flash, -40/+125degC, Automotive Grade5degC, Die
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031287-SC511663MZP40R2
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC511663MZP40R2 CAD Model

Description

The SC511663MZP40R2 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the global semiconductor industry. This product is engineered to meet the rigorous demands of advanced electronic applications, providing a robust and reliable solution for a wide range of industries.

Key Features

  • High-Speed Operation: The SC511663MZP40R2 is optimized for fast switching and processing, enabling high-speed operation for time-critical applications.
  • Low Power Consumption: Despite its high performance, this IC is designed for low power consumption, making it ideal for energy-efficient designs.
  • Advanced Technology: Built with NXP's cutting-edge technology, this product offers superior performance and longevity.
  • Compact Size: The small form factor of this IC allows for integration into space-constrained designs without compromising on functionality.
  • Robust Design: The SC511663MZP40R2 is designed to withstand harsh operating conditions, ensuring reliable operation in even the most challenging environments.

Applications

This versatile integrated circuit is suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics
  • High-speed data processing equipment

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The SC511663MZP40R2 is subject to rigorous testing and quality control procedures to ensure it meets the stringent standards required by the industry. Customers can trust this product to perform reliably over its intended lifespan.

Support and Resources

NXP provides extensive support and resources for the SC511663MZP40R2. Designers can access technical documentation, reference designs, and customer support to streamline the development process and bring their products to market faster.

With its combination of high performance, energy efficiency, and reliability, the SC511663MZP40R2 from NXP is an excellent choice for designers looking to incorporate a sophisticated IC into their next-generation electronic products.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess