EN
  • EN
  • DE

SE98ATP,147

Part No SE98ATP,147
Manufacturer NXP / Nexperia
Catalog PMIC - Thermal Management
Description Board Mount Temperature Sensors SE98ATP/HWSON8/REEL90DEGREET//
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Output Type Digital
Accuracy +/- 3 C
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Package / Case WSON-8
Interface Type 2-Wire, I2C, SMBus
Supply Voltage - Min 1.7 V
Supply Voltage - Max 3.6 V
Configuration Local
Resolution 11 bit
Mounting Style SMD/SMT
Product Temperature Sensors
Type DDR Memory Module Sensor
Brand NXP Semiconductors
Temperature Threshold Programmable
Operating Supply Current 250 uA
Product Type Board Mount Temperature Sensor ICs
Subcategory Sensors
Ultra Librarian 3D Model Ultra Librarian SE98ATP,147 CAD Model

Description

The NXP SE98ATP,147 is a high-accuracy digital temperature sensor designed to meet the rigorous requirements of temperature monitoring and management in a wide range of applications. As part of NXP's renowned sensor portfolio, the SE98ATP,147 offers exceptional performance with its precision sensing capabilities.

Key Features

  • Accuracy: The sensor delivers outstanding temperature accuracy of ±0.5°C within the range of -40°C to +125°C, ensuring reliable and precise measurements for critical applications.
  • Interface: It features an I²C-bus interface with up to 8 addresses, allowing for easy integration into most microcontroller-based systems and facilitating communication with multiple sensors on the same bus.
  • Low Power Consumption: Designed for energy-efficient operation, the SE98ATP,147 is suitable for battery-powered applications, contributing to longer battery life and reduced power costs.
  • Temperature Range: This sensor operates over a wide temperature range, making it versatile for use in various environments, from industrial processes to consumer electronics.
  • Package: The SE98ATP,147 is offered in a small, surface-mountable TDFN8 package, which is ideal for space-constrained applications.

Applications

The versatility of the NXP SE98ATP,147 makes it an excellent choice for a multitude of applications, including:

  • Computer and server hard-disk drives (HDDs)
  • Memory modules and graphics cards
  • Office electronics such as printers and copiers
  • Telecommunications equipment
  • Industrial and medical equipment

Why Choose the SE98ATP,147?

With its high accuracy, low power consumption, and ease of use, the NXP SE98ATP,147 temperature sensor stands out as a top choice for designers and engineers. Whether you're developing sophisticated industrial systems or consumer electronics, the SE98ATP,147 provides the reliability and performance needed to ensure optimal temperature regulation and monitoring.

You May Also Be Interested in

Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
Texas Instruments
IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $6.5967
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6258 $50.3998
75+ $1.3340 $100.0500
117+ $1.2923 $151.1991
160+ $1.2507 $200.1120
207+ $1.2089 $250.2423
277+ $1.0839 $300.2403
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess