EN
  • EN
  • DE

SI2302A

Part No SI2302A
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description 20V 2.8A 1.25W [email protected],3.1A 1 / N-Channel 20 V 3.6A (Ta) 1.25W (Ta) Surface Mount SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Mfr NXP
Series UMW
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 3.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Max) @ Id, Vgs 45mOhm @ 3.6A, 4.5V
Vgs(th) (Max) @ Id 1.9V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 10 nC @ 4.5 V
Vgs (Max) ±8V
Input Capacitance (Ciss) (Max) @ Vds 300 pF @ 10 V
FET Feature -
Power Dissipation (Max) 1.25W (Ta)
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-23
Package / Case TO-236-3, SC-59, SOT-23-3
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 3,000 pcs
Win Source Part Number 1383425-SI2302A
Ultra Librarian 3D Model Ultra Librarian SI2302A CAD Model

Description

The SI2302A from NXP is a high-performance, P-channel enhancement mode Field Effect Transistor (FET) designed for power management applications. This MOSFET is a key component for modern electronic devices, offering efficient power conversion and control within compact form factors.

Key Features

  • Low Threshold Voltage: The SI2302A has a low gate threshold voltage, making it suitable for low voltage applications and ensuring it can be driven by logic-level voltages.
  • High-Speed Switching: With its fast switching capabilities, the SI2302A is ideal for high-efficiency power supplies and DC-DC converters, where rapid switching is essential.
  • Low On-Resistance: The device boasts a very low on-state resistance, reducing power loss and improving efficiency in electronic circuits.
  • Thermal Performance: Excellent thermal characteristics allow the SI2302A to operate at lower temperatures, enhancing reliability and extending the lifespan of the product.
  • Compact Footprint: The small form factor of the SI2302A enables it to fit into tight spaces, crucial for portable and space-constrained applications.

Applications

The SI2302A is versatile and can be used in a wide range of applications, including:

  • Power management modules
  • Battery-powered devices
  • Load switches
  • Portable electronics
  • DC-DC converters
  • Charge and discharge switches for battery protection

Technical Specifications

Some of the technical specifications of the SI2302A include:

  • Drain-Source Voltage (V<sub>DS): -20V
  • Continuous Drain Current (I<sub>D): -3.1A
  • Power Dissipation (P<sub>D): 1.25W
  • Gate-Source Voltage (V<sub>GS): ±8V
  • Operating and Storage Temperature Range: -55°C to +150°C

With its robust performance and reliability, the SI2302A from NXP stands out as a superior choice for designers looking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7,145+ $0.0070 $50.0150
17,245+ $0.0058 $100.0210
26,790+ $0.0056 $150.0240
37,040+ $0.0054 $200.0160
47,170+ $0.0053 $250.0010
63,830+ $0.0047 $300.0010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 284,560 pieces
MOQ: 7145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess