The SJA1000T/N,112 is a high-performance stand-alone Controller Area Network (CAN) controller developed by NXP Semiconductors. Designed to handle the communication protocols in automotive and industrial applications, this device is pivotal for systems requiring robust data exchange with high immunity to interference.
Key Features
- Interface: The device provides a parallel bus interface for easy connection with most microcontrollers.
- Compatibility: It is fully compatible with the ISO 11898 standard, ensuring reliable communication in CAN networks.
- Bit Rates: Capable of bit rates up to 1 Mbit/s, allowing for fast data transmission.
- Message Handling: Features two receive buffers with prioritized message storage and six 13-bit acceptance filters.
Applications
The SJA1000T/N,112 is versatile and can be used in a variety of applications, including:
- Automotive networks
- Industrial control systems
- Robotics
- Medical equipment
- Building automation
Product Specifications
Parameter
Value
Package
P-DIP-28
Temperature Range
-40°C to +125°C
Voltage Supply
4.5V to 5.5V
Current Supply
70 mA
Quality and Reliability
This controller is built to meet high-quality standards of NXP, ensuring long-term reliability and performance in demanding environments. It is particularly suitable for applications where constant communication and minimal downtime are critical.
Ordering Information
The part number SJA1000T/N,112 is used to order this CAN controller in a P-DIP-28 package. For detailed information and purchasing options, customers should refer to NXP's official distributors and sales representatives.