EN
  • EN
  • DE
  • IT

SJA1110AEL/0Y

Part No SJA1110AEL/0Y
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC AUTO ETHERNET SWITCH BGA / Ethernet Switch 10/100 Base-T/TX PHY GPIO, JTAG, MII, RGMII, RMII, SGMII, SPI Interface 256-LFBGA (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel
Protocol Ethernet
Function Switch
Interface GPIO, JTAG, MII, RGMII, RMII, SGMII, SPI
Standards 10/100 Base-T/TX PHY
Package / Case 256-LFBGA
Supplier Device Package 256-LFBGA (14x14)
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.31.0001
Win Source Part Number 1339199-SJA1110AEL/0Y
Ultra Librarian 3D Model Ultra Librarian SJA1110AEL/0Y CAD Model

Description

NXP SJA1110AEL/0Y Automotive Ethernet Switch

The NXP SJA1110AEL/0Y is a cutting-edge automotive Ethernet switch designed to meet the rigorous demands of modern in-vehicle networks. As vehicles become more connected and data-driven, the need for robust and high-speed communication networks within the car has never been more critical. The SJA1110AEL/0Y is engineered to facilitate this, providing a reliable backbone for the fast transmission of data between various in-car systems.

This multiport Ethernet switch is part of NXP's portfolio of high-performance automotive products, designed to support the transition to high-speed networking and advanced vehicle architectures. With its support for Layer 2 and Layer 3 networking, the SJA1110AEL/0Y is versatile and capable of handling complex networking tasks with ease. It is optimized for automotive applications such as infotainment, telematics, and advanced driver assistance systems (ADAS), ensuring smooth and efficient data flow within the vehicle's network.

The SJA1110AEL/0Y also features integrated 100BASE-T1 and 1000BASE-T1 PHYs, which are essential for automotive Ethernet, enabling high-speed data transfer over unshielded single twisted pair cables. This not only simplifies the vehicle's wiring harness but also reduces weight and cost. Moreover, the switch is designed with security in mind, incorporating hardware-assisted security features to protect against cyber threats, making it a reliable choice for safety-critical automotive applications.

NXP's commitment to quality and reliability is evident in the SJA1110AEL/0Y, which is built to withstand the harsh conditions of the automotive environment. It operates over a wide temperature range and is compliant with automotive industry standards, ensuring long-term performance and stability.

In summary, the NXP SJA1110AEL/0Y automotive Ethernet switch is a sophisticated solution that provides the speed, security, and reliability needed for the next generation of connected vehicles. Its advanced features and robust design make it an ideal choice for automakers looking to enhance the networking capabilities of their vehicles.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO USB SGL 16QFN
Need more? Email Us
Texas Instruments
IC PC CARD CNTRLR 257-BGA
Need more? Email Us
Texas Instruments
IC CONTROLLR PC CARD IND 208LQFP
Lowest to $11.5095
Texas Instruments
IC 1394 STORAGELYNX 100LQFP
Need more? Email Us
Diodes Incorporated
IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 16-TSSOP
Lowest to $16.4520
Microchip Technology
IC USB HUB/FLASH CTLR 48QFN
Lowest to $12.9767
Microchip Technology
IC USB CONTROLLER 128TQFP
Lowest to $35.0358
Microchip Technology
IC CAN CONTROLLER W/SPI 18SOIC
Lowest to $1.8902
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $16.1242

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6527 $73.9581
5+ $20.2279 $101.1395
8+ $19.5958 $156.7664
11+ $18.9637 $208.6007
14+ $18.3315 $256.6410
19+ $16.4352 $312.2688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess