EN
  • EN
  • DE

SL2S2102FTB,115

Part No SL2S2102FTB,115
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 3XSON / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 1.5V ~ 1.7V 3-XDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series I-Code
Package Tape & Reel (TR)
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Voltage - Supply 1.5V ~ 1.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 3-XDFN
Supplier Device Package 3-XSON (1x1.45)
Base Product Number SL2S2102
Other Names 935293452115
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235559-SL2S2102FTB,115
Ultra Librarian 3D Model Ultra Librarian SL2S2102FTB,115 CAD Model

Description

The SL2S2102FTB,115 is a cutting-edge RFID transponder IC from NXP Semiconductors, designed to bring high performance and reliability to the field of wireless data communication and identification. This product is part of NXP's SLIX2 family of ICs, which is highly regarded for its innovative features and applications in asset tracking, supply chain management, and access control systems.

Key Features

  • Frequency: The SL2S2102FTB,115 operates in the UHF frequency range, which is globally recognized for RFID applications. This allows for consistent performance and interoperability across different regions and systems.
  • Memory: Equipped with an EEPROM memory, the chip provides ample storage for data such as unique identifiers and user data. This memory is also durable, allowing for a high number of write cycles and data retention over extended periods.
  • Read/Write Range: It offers an impressive read and write range, making it suitable for various applications where distance and speed of identification are critical factors.
  • Anti-Collision: The SL2S2102FTB,115 features advanced anti-collision algorithms, enabling the simultaneous identification of multiple tags within the reader's range, thus enhancing the efficiency of the system.
  • Security: NXP's commitment to security is evident in this product, which includes features such as password protection and unique tag identifiers to prevent unauthorized access and cloning.
  • Form Factor: This IC comes in a convenient SOT-886 (6-pin) package, making it easy to integrate into various form factors and designs.

Applications

The SL2S2102FTB,115 is ideal for a wide range of applications. Its robust feature set makes it perfect for:

  • Supply Chain & Logistics: Enhancing visibility and tracking of goods throughout the supply chain.
  • Asset Management: Managing and securing valuable assets in real-time.
  • Retail: Streamlining inventory management and preventing loss through smart tagging.
  • Access Control: Providing secure, contactless entry and authentication for personnel and vehicles.

Conclusion

In conclusion, the SL2S2102FTB,115 from NXP is a versatile and powerful RFID transponder IC that meets the demands of modern tracking and identification systems. Its performance, coupled with NXP's reputation for quality and innovation, makes it a top choice for businesses looking to implement RFID technology in their operations.

You May Also Be Interested in

Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5589 $50.3010
220+ $0.4586 $100.8920
340+ $0.4443 $151.0620
470+ $0.4299 $202.0530
605+ $0.4156 $251.4380
810+ $0.3726 $301.8060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,895 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess