EN
  • EN
  • DE

SL2S2102FUD,003

Part No SL2S2102FUD,003
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ DIE / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 1.5V ~ 1.7V Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series I-Code
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Voltage - Supply 1.5V ~ 1.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Die
Base Product Number SL2S2102
Other Names 935291433003
Standard Package 80,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235563-SL2S2102FUD,003
Ultra Librarian 3D Model Ultra Librarian SL2S2102FUD,003 CAD Model

Description

NXP SL2S2102FUD,003 UCODE 7 RFID Transponder

The NXP SL2S2102FUD,003 is a state-of-the-art UCODE 7 RFID transponder chip that offers advanced features for tracking and managing goods in a wide range of applications. This high-performance integrated circuit is designed for use in Radio Frequency Identification (RFID) tags for item-level tagging, supply chain management, and inventory control in retail, logistics, and manufacturing sectors.

Key Features:

  • High Sensitivity: The UCODE 7 chip boasts an exceptional read sensitivity, enabling long read ranges and fast inventory processing, which is critical for efficient logistics and supply chain operations.
  • Fast Tag Read Rates: It supports rapid tag reading, allowing for swift identification and throughput of tagged items, thus enhancing operational efficiency.
  • EPC Memory: Equipped with an extended user memory, the SL2S2102FUD,003 provides ample space for storing Electronic Product Code (EPC) data, which is essential for unique item identification and tracking.
  • Global Frequency Coverage: The chip operates effectively across a wide range of frequencies, making it suitable for global deployment in various regional RFID frequency bands.
  • Robustness: Designed to withstand harsh environmental conditions, this RFID transponder chip maintains performance and reliability in challenging environments.
  • Advanced Anti-Collision: The UCODE 7 technology incorporates advanced anti-collision features, enabling the simultaneous reading of multiple tags without signal interference, further optimizing inventory processes.

Applications:

  • Retail inventory management
  • Asset tracking and logistics
  • Supply chain visibility
  • Product authentication and anti-counterfeiting
  • Automatic vehicle identification (AVI)

The NXP SL2S2102FUD,003 UCODE 7 RFID transponder chip provides a powerful solution for businesses looking to leverage RFID technology to improve operational efficiency, accuracy, and security. With its high performance, robust design, and versatile applications, it is an ideal choice for a variety of RFID tagging needs.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess