EN
  • EN
  • DE

SPC5607BK0MLQ6

Part No SPC5607BK0MLQ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 121
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 15x10b, 5x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name SPC5607
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897019-SPC5607BK0MLQ6
Ultra Librarian 3D Model Ultra Librarian SPC5607BK0MLQ6 CAD Model

Description

Overview of NXP's SPC5607BK0MLQ6 Microcontroller

The SPC5607BK0MLQ6 is a powerful and versatile microcontroller unit (MCU) from NXP Semiconductors, designed for automotive and industrial applications. It is part of the SPC56 32-bit Power Architecture family that is well-suited for a wide range of applications requiring high levels of performance, reliability, and efficiency.

Key Features

  • Advanced Processor Core: At the heart of the SPC5607BK0MLQ6 is a 32-bit Power Architecture e200z0h CPU core, which operates at speeds up to 64 MHz. This core provides high computational performance and real-time responsiveness, making it ideal for time-sensitive tasks and complex algorithms.
  • Memory Configuration: The MCU comes equipped with 768 KB of flash memory and 64 KB of RAM, offering ample space for application code and data storage. The flash memory also supports read while write (RWW) operations, enabling seamless firmware updates.
  • Advanced Timer Units: Multiple timing units including Modular Event Timer (eMIOS), Periodic Interrupt Timer, and Real-Time Counter provide sophisticated timing control and PWM generation capabilities, crucial for motor control and other precision tasks.
  • Enhanced Communication Interfaces: The device features a range of communication interfaces such as multiple CAN modules, LINFlex, DSPI, and I2C modules, facilitating easy integration into automotive networks and industrial control systems.
  • Robust Safety Features: Safety features include a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a built-in self-test for the CPU, ensuring high reliability and compliance with stringent safety standards like ISO 26262.

Applications

The SPC5607BK0MLQ6 is designed for applications that require robust performance and high levels of functional safety. It is particularly well-suited for:

  • Automotive control units such as body control modules, gateways, and dashboard displays
  • Motor control systems in industrial and automotive environments
  • Sensor interfaces and actuator controls
  • General-purpose embedded control applications

Package and Quality

The SPC5607BK0MLQ6 is offered in a 144-pin LQFP package, which is designed to optimize the PCB space and is suitable for space-constrained applications. NXP's commitment to quality ensures that the SPC5607BK0MLQ6 meets the automotive industry's AEC-Q100 standard, providing the reliability required for automotive-grade applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.8518 $86.5554
5+ $23.6733 $118.3665
8+ $22.9336 $183.4688
11+ $22.1938 $244.1318
14+ $21.4539 $300.3546
19+ $19.2346 $365.4574
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess