EN
  • EN
  • DE

SPC5644BF0MLU1

Part No SPC5644BF0MLU1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z4d
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 27x10b, 5x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 176-LQFP
Case / Package 176-LQFP (24x24)
Family Name SPC5644
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934807-SPC5644BF0MLU1
Ultra Librarian 3D Model Ultra Librarian SPC5644BF0MLU1 CAD Model

Description

The SPC5644BF0MLU1 is a cutting-edge microcontroller produced by NXP Semiconductors, designed to meet the demanding requirements of automotive and industrial applications. This powerful MCU is built on the 32-bit Power Architecture® and is a part of the MPC56xx family, which is renowned for its high performance, reliability, and a wide range of integrated features.

Key Features

  • Core: The SPC5644BF0MLU1 is equipped with a dual-core Power Architecture® with one e200z4 core and one e200z0 core, providing robust computational power and efficiency.
  • Memory: It comes with 4MB of embedded flash memory and 256KB of RAM, ensuring ample space for complex applications and data storage.
  • Frequency: The device operates at a frequency of up to 150MHz, delivering high-speed processing capabilities for real-time operations.
  • Temperature Range: It is designed to operate within a temperature range of -40°C to 125°C, making it suitable for harsh environments.
  • Timers: Multiple timing units including a Real-Time Clock, Periodic Interrupt Timers, and Modular Event Timer Units for complex timing operations.
  • Communication Interfaces: The MCU features a range of communication interfaces such as CAN, LIN, SPI, and Ethernet, enabling versatile connectivity options.
  • ADC: Equipped with high-resolution Analog-to-Digital Converters for precise measurement and sensor interfacing.
  • Safety: Includes safety features compliant with the ISO 26262 standard, making it ideal for automotive safety-critical applications.

Applications

The SPC5644BF0MLU1 microcontroller is tailored for a variety of applications, particularly in the automotive sector, including engine management, transmission control, chassis control systems, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for industrial control systems, robotics, and other high-performance embedded applications.

Package and Quality

This MCU is available in a 176-pin LQFP package, providing a compact footprint while allowing for easy integration into a wide range of electronic assemblies. NXP's commitment to quality ensures that the SPC5644BF0MLU1 meets the stringent standards required for automotive and industrial applications, offering designers a reliable and high-performing solution for their system needs.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3646 $90.7292
4+ $37.2223 $148.8892
5+ $36.0591 $180.2955
7+ $34.8959 $244.2713
9+ $33.7327 $303.5943
12+ $30.2431 $362.9172
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess