EN
  • EN
  • DE

SPC5674FF3MVR3

Part No SPC5674FF3MVR3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPC5674F Microcontroller Data Sheet | IC MCU 32BIT 4MB FLASH 416PBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e200z7
Data Bus Width 32-Bit
Speed 264MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM
The number of I/O 32
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
Date RAM Size 256K x 8
Supply Voltage 1.08V ~ 5.25V
Data Converters A/D 64x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Family Part Number SPC5674
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Win Source Part Number 1257844-SPC5674FF3MVR3
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5674FF3MVR3 CAD Model

Description

The SPC5674FF3MVR3 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the high-performance requirements of automotive and industrial applications. This product is part of the MPC567xK family, which is known for its exceptional capabilities in handling complex, real-time processing tasks.

Key Features:

  • Advanced e200z7 Dual-Core Processor: At the heart of the SPC5674FF3MVR3 lies a powerful e200z7 dual-core processor based on Power Architecture technology, capable of operating at speeds up to 264 MHz. This provides the computational horsepower necessary for demanding applications.
  • Enhanced Memory: The MCU comes equipped with 4 MB of flash memory and 384 KB of RAM, ensuring ample space for application code and efficient data handling.
  • Multiple Communication Interfaces: With an array of communication options including FlexRay, CAN, LIN, and Ethernet, this MCU offers excellent connectivity, enabling seamless integration with other systems and peripherals.
  • Robust Safety Features: Safety is a top priority for automotive applications, and the SPC5674FF3MVR3 delivers with features like Error Correction Code (ECC) on both flash and RAM, a Memory Protection Unit (MPU), and a Safety Management Unit (SMU) to support system-level safety concepts.
  • Advanced Timer Systems: The inclusion of comprehensive timer systems, such as the Modular I/O System (MIOS), enhances the MCU's ability to manage complex timing and control operations.

Applications:

The SPC5674FF3MVR3 is ideally suited for a range of applications where reliability, performance, and safety are paramount. Common use cases include:

  • Automotive engine control units (ECUs)
  • Transmission control modules
  • Advanced driver-assistance systems (ADAS)
  • Industrial control systems
  • Flight control systems in aerospace

Quality and Reliability:

NXP's commitment to quality and reliability is evident in the SPC5674FF3MVR3, which is designed to meet the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard. With its robust feature set and proven technology, this MCU is an excellent choice for developers looking to create advanced, safety-critical systems.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.8622 $87.8622
2+ $72.0921 $144.1842
3+ $69.8392 $209.5176
4+ $67.5864 $270.3456
5+ $65.3334 $326.6670
6+ $58.5748 $351.4488
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess