EN
  • EN
  • DE

SPC5674FK0MVY3

Part No SPC5674FK0MVY3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 516FPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z7 series Microcontroller IC 32-Bit 264MHz 4MB (4M x 8) FLASH 516-PBGA (27x27)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z7
Core Size 32-Bit
Speed 264MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals DMA, POR, PWM
Number of I/O 32
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
Supply Voltage 1.08V ~ 5.25V
Data Converters A/D 64x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 516-BBGA
Case / Package 516-PBGA (27x27)
Family Name SPC5674
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934823-SPC5674FK0MVY3
Ultra Librarian 3D Model Ultra Librarian SPC5674FK0MVY3 CAD Model

Description

The SPC5674FK0MVY3, manufactured by NXP Semiconductors, is a cutting-edge microcontroller unit (MCU) designed for automotive and industrial applications that demand high levels of reliability, performance, and real-time responsiveness. This product is part of NXP's MPC56xx family of microcontrollers, which are built on Power Architecture® technology, renowned for its robustness and efficiency.

Key Features:

  • Core: The SPC5674FK0MVY3 features a 32-bit Power Architecture® core that operates at a frequency of up to 180 MHz, providing the computational power necessary for complex and demanding applications.
  • Memory: It is equipped with 4 MB of flash memory and 384 KB of RAM, ensuring ample storage for application code and efficient data management.
  • Communication Interfaces: Multiple communication interfaces are included, such as CAN, LIN, and Ethernet, facilitating versatile connectivity options for various automotive networks.
  • Timers and Counters: The device boasts advanced timer modules for PWM (Pulse Width Modulation) and capture/compare functions, which are essential for precise control tasks in automotive powertrain and chassis systems.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide accurate analog signal measurements, crucial for sensor data processing and control algorithms.
  • Temperature Range: The SPC5674FK0MVY3 operates within an extended temperature range, making it suitable for harsh environmental conditions.
  • Package: The microcontroller comes in a 176-pin MAPBGA package, which is designed for efficient space utilization on printed circuit boards (PCBs).

Applications:

The SPC5674FK0MVY3 is ideally suited for a wide range of automotive applications, including engine management systems, transmission control units, active suspension systems, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it an excellent choice for industrial control systems that require high-speed processing and real-time operation.

Reliability and Quality:

As with all NXP products, the SPC5674FK0MVY3 is designed to meet the highest standards of quality and reliability. It is compliant with automotive industry standards, ensuring long-term performance and stability in safety-critical applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8646 $68.8646
3+ $56.5044 $169.5132
4+ $54.7386 $218.9544
5+ $52.9728 $264.8640
6+ $51.2071 $307.2426
8+ $45.9098 $367.2784
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess