EN
  • EN
  • DE

SSL21083T/1

Part No SSL21083T/1
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description LED Driver 1300uA Supply Current 8-Pin SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1225+;1
Reference case SOP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712314-SSL21083T/1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SSL21083
Introduction Date January 15, 2016
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SSL21083T/1 CAD Model

Description

The SSL21083T/1 is a high-performance, compact integrated circuit (IC) designed by NXP Semiconductors, a global leader in the semiconductor industry. This innovative product is specifically engineered to drive LED solutions and is part of NXP's extensive range of lighting ICs. It is tailored to meet the needs of a variety of lighting applications, including but not limited to residential lighting, commercial lighting, and industrial illumination systems.

Key Features

  • High Efficiency: The SSL21083T/1 is designed to provide a high level of energy efficiency, which is crucial for reducing electricity consumption and operating costs in lighting applications.
  • Dimming Capabilities: It supports advanced dimming features, allowing for smooth and flicker-free adjustment of light levels, enhancing the user experience and providing energy savings.
  • Compact Design: Its small form factor enables easy integration into a wide range of lighting fixtures, making it an ideal choice for space-constrained applications.
  • Wide Input Voltage Range: The device can operate across a broad range of input voltages, ensuring compatibility with various power supplies and global voltage standards.
  • Thermal Protection: Built-in thermal protection mechanisms prevent the IC from overheating, thereby ensuring long-term reliability and safety.
  • Green Product: The SSL21083T/1 is a lead-free and RoHS-compliant component, reflecting NXP's commitment to environmental sustainability.

Applications

The versatility of the SSL21083T/1 makes it suitable for a range of lighting applications. It is particularly well-suited for LED-based lighting systems that require reliable, efficient, and user-friendly operation. Its features enable manufacturers to develop innovative lighting solutions that can adapt to the dynamic needs of modern lighting environments.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by NXP Semiconductors. This document offers comprehensive information on the electrical characteristics, pin configurations, and application guidelines necessary for the successful integration of the SSL21083T/1 into various lighting systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6029 $60.2900
235+ $0.4943 $116.1605
365+ $0.4793 $174.9445
500+ $0.4632 $231.6000
645+ $0.4481 $289.0245
865+ $0.4019 $347.6435
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess